EN
  • EN
  • DE
  • IT

AM23SGD3-F

Part No AM23SGD3-F
Manufacturer Kingbright
Catalog LED Indication - Discrete
Description LED GREEN DIFFUSED SOT23 SMD  /  Green 568nm LED Indication - Discrete 2.2V TO-236-3, SC-59, SOT-23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Indication - Discrete
Mfr Kingbright
Package Tape & Reel
Color Green
Configuration Standard
Lens Color Green
Lens Transparency Diffused
Millicandela Rating 8mcd
Lens Style Rectangle with Flat Top
Lens Size 3.00mm x 1.30mm
Voltage - Forward (Vf) (Typ) 2.2V
Current - Test 20mA
Viewing Angle 140°
Mounting SMD (SMT)
Wavelength - Dominant 568nm
Wavelength - Peak 565nm
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23
Dimension 3.00mm L x 1.30mm W
Height (Max) 1.20mm
Base Product Number AM23
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Other Names 754-1838-1,AM23SGD3-F-ND,754-1838-2,754-1838-6
Standard Package 2,000
Win Source Part Number 1161067-AM23SGD3-F
Ultra Librarian 3D Model Ultra Librarian AM23SGD3-F CAD Model

Description

The AM23SGD3-F LED indication is a high-quality electronic component designed for reliable performance from Kingbright.

  • Color: Green
  • Viewing Angle: 140°
  • Voltage-Forward (Vf): 2.2V
  • Maximum Current: 20mA
  • Wavelength-Dominant: 568nm
  • Millicandela Rating: 8mcd
  • Lens Transparency: Diffused
  • Package: SOT-23
  • Mounting: Surface Mount, SMD (SMT)
  • Usage: General Purpose

You May Also Be Interested in

Broadcom Limited
LED BLUE CLEAR 2MINI PLCC SMD
Need more? Email Us
Stanley Electric Co
LED YELLOW CLEAR 2SMD R/A
Need more? Email Us
Rohm Semiconductor
LED YELLOW CLEAR 1305 SMD REV
Lowest to $0.2200
Rohm Semiconductor
LED ORANGE DIFFUSED 0603 SMD
Lowest to $0.0647
Kingbright
LED YELLOW CLEAR 0805 SMD
Lowest to $0.1314
Stanley Electric Co
LED ORANGE CLEAR 1206 SMD
Need more? Email Us
Everlight Electronics Co Ltd
LED WHITE DIFFUSED 2SMD / LED Uni-Color White 2-Pin T/R
Lowest to $4.0761
Stanley Electric Co
LED GREEN/RED CLEAR 1208 SMD
Lowest to $0.7029
Stanley Electric Co
LED YELLOW DIFFUSED 0603 SMD
Lowest to $0.3764

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.5209 $57.2990
265+ $0.4275 $113.2875
410+ $0.4141 $169.7810
560+ $0.4007 $224.3920
725+ $0.3874 $280.8650
970+ $0.3473 $336.8810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,210 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess