EN
  • EN
  • DE
  • IT

APA2107LVBC/D

Part No APA2107LVBC/D
Manufacturer Kingbright
Catalog LED Indication - Discrete
Description LED BLUE CLEAR 2SMD R/A  /  Blue 470nm LED Indication - Discrete 2.65V 2-SMD, No Lead
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Indication - Discrete
Mfr Kingbright
Series HELI2
Package Tape & Reel
Color Blue
Configuration Standard
Lens Color Colorless
Lens Transparency Clear
Millicandela Rating 20mcd
Lens Style Rectangle with Domed Top
Lens Size 1.70mm x 0.60mm
Voltage - Forward (Vf) (Typ) 2.65V
Current - Test 2mA
Viewing Angle 120°
Mounting Type Surface Mount, Right Angle
Wavelength - Dominant 470nm
Wavelength - Peak 465nm
Package / Case 2-SMD, No Lead
Supplier Device Package 2-SMD
Dimension 2.10mm L x 1.00mm W
Height (Max) 0.60mm
Base Product Number APA2107
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Other Names 754-1923-1,754-1923-2,754-1923-6
Standard Package 2,000
Win Source Part Number 1045623-APA2107LVBC/D
Ultra Librarian 3D Model Ultra Librarian APA2107LVBC/D CAD Model

Description

The APA2107LVBC/D is a blue LED indication discrete electronic component.

  • Series: HELI2
  • Viewing Angle: 120 degrees
  • Millicandela Rating: 20mcd
  • Forward Voltage: 2.65V with a typical current test of 2mA
  • Wavelength Dominant: 470nm
  • Peak Wavelength: 465nm
  • Height: 0.60mm
  • Dimension: 2.10mm L x 1.00mm W
  • Mounting Type: Surface mount and right-angle
  • Package/Case: 2-SMD, no lead
  • Lens Style: Rectangle with a domed top
  • Lens Size: 1.70mm x 0.60mm
  • Alternative Parts for Cross-Reference: LY A67K-K2M1-26-Z, LP A676-L1M2-25-Z, LG Y870-K2M1-1-Z, SML-LX23GC-TR, SML-LX23YC-TR, and SML-LXR851SGC-TRAPA2107LVBCD
  • MSL Level: 3 (168 hours)
  • REACH: Unaffected
  • HTSUS Code: 8541.41.0000
  • Manufacturer: Kingbright

You May Also Be Interested in

Broadcom Limited
LED AMBER CLEAR 4PLCC SMD
Need more? Email Us
Panasonic
LED BLUE 2SMD R/A
Lowest to $0.4325
Stanley Electric Co
LED YELLOW CLEAR 1206 SMD
Lowest to $0.3583
Lite-On Inc.
LED AMBER CLEAR 3MM ROUND T/H / LED Uni-Color Amber 610nm 2-Pin
Lowest to $0.0737
Stanley Electric Co
LED GRN/YLW DIFF 2SMD R/A
Lowest to $0.3285
Stanley Electric Co
LED YELLOW CLEAR 1206 SMD
Lowest to $0.2473
Broadcom Limited
LED AMBER DIFFUSED 0603 SMD
Lowest to $0.7049
OSRAM Opto Semiconductors Inc.
LED AMBER CLEAR 2PLCC SMD
Lowest to $5.0903
Broadcom Limited
LED BLUE CLEAR 2MINI PLCC SMD
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.2932 $57.1740
470+ $0.2407 $113.1290
725+ $0.2331 $168.9975
995+ $0.2256 $224.4720
1,285+ $0.2181 $280.2585
1,720+ $0.1956 $336.4320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess