EN
  • EN
  • DE
  • IT

APD3224SURCK-F01

Part No APD3224SURCK-F01
Manufacturer Kingbright
Catalog LED Indication - Discrete
Description LED RED CLEAR SMD  /  Red 630nm LED Indication - Discrete 1.95V 1210 (3225 Metric)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Indication - Discrete
Mfr Kingbright
Package Tape & Reel
Color Red
Configuration Standard
Lens Color Colorless
Lens Transparency Clear
Millicandela Rating 1500mcd
Lens Style Round with Domed Top
Lens Size 1.70mm Dia
Voltage - Forward (Vf) (Typ) 1.95V
Current - Test 20mA
Viewing Angle 20°
Mounting SMD (SMT)
Wavelength - Dominant 630nm
Wavelength - Peak 645nm
Package / Case 1210 (3225 Metric)
Supplier Device Package SMD
Dimension 3.20mm L x 2.40mm W
Height (Max) 2.40mm
Base Product Number APD3224
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Other Names APD3224SURCKF01,754-1086-2,754-1086-1,754-1086-6
Standard Package 1,500
Win Source Part Number 987922-APD3224SURCK-F01
Ultra Librarian 3D Model Ultra Librarian APD3224SURCK-F01 CAD Model

Description

The APD3224SURCK-F01 is a red LED indication electronic component manufactured by Kingbright.

  • Supply and Demand Status: limited
  • Voltage: 1.95V
  • Millicandela Rating: 1500mcd
  • Package: tape and reel
  • Standard Package: 1,500

You May Also Be Interested in

Broadcom Limited
LED Tri-Color Blue/Green/Red 465nm/521nm/629nm 4-Pin PLCC T/R / LED RGB CLEAR 4SMD
Lowest to $0.9417
OSRAM Opto Semiconductors Inc.
LED AMBER CLEAR 2PLCC SMD
Lowest to $5.0903
Rohm Semiconductor
LED ORANGE DIFFUSED 0603 SMD
Lowest to $0.0647
Kingbright
LED YELLOW CLEAR 0805 SMD
Lowest to $0.1314
Stanley Electric Co
LED GREEN/RED CLEAR 1208 SMD
Lowest to $0.7029
Everlight Electronics Co Ltd
LED WHITE DIFFUSED 2SMD / LED Uni-Color White 2-Pin T/R
Lowest to $4.0761
Stanley Electric Co
LED GRN/RED DIFF 5MM ROUND T/H / LED Bi-Color Green/Red 555nm/630nm 3-Pin T-1 3/4 Bulk
Need more? Email Us
Stanley Electric Co
LED YELLOW CLEAR 2SMD R/A
Need more? Email Us
Stanley Electric Co
LED YELLOW CLEAR 1206 SMD
Lowest to $0.2473

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068

Pricing & Ordering

Quantity Unit Price Ext. Price
335+ $0.1680 $56.2800
815+ $0.1379 $112.3885
1,260+ $0.1335 $168.2100
1,735+ $0.1292 $224.1620
2,245+ $0.1249 $280.4005
3,000+ $0.1120 $336.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 54,000 pieces
MOQ: 335 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess