EN
  • EN
  • DE
  • IT

APT2012SYCK/J3-PRV

Part No APT2012SYCK/J3-PRV
Manufacturer Kingbright
Catalog LED Indication - Discrete
Description LED YELLOW CLEAR CHIP SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Estimated Pruduction Lead Time 7 Weeks
Features Yellow 590nm LED Indication - Discrete 2V 0805 (2012 Metric)
Manufacturer Kingbright
Package Reel - TR
Mounting Surface Mount
Package 0805 (2012 Metric)
Case / Package Chip LED
Family Name APT2012
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.40.2000
Other Part Number 754-1793-6, 754-1793-2, 754-1793-1
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911630-APT2012SYCK/J3-PRV
Ultra Librarian 3D Model Ultra Librarian APT2012SYCK/J3-PRV CAD Model

Description

The Kingbright 911630-APT2012SYCK/J3-PRV is a yellow 590nm LED indication that comes in an 0805 (2012 metric) package.

  • Color: Yellow 590nm
  • Package: 0805 (2012 metric)
  • Voltage: 2V
  • Mounting: Surface Mountable
  • Package: reel - TR
  • Family Name: APT2012
  • Supply and Demand: Balance
  • Quantity per Package: 2000
  • Estimated Production Lead Time: 7 weeks

You May Also Be Interested in

Rohm Semiconductor
LED RED DIFFUSED 0603 SMD
Lowest to $0.2891
Panasonic
LED GREEN 0603 SMD
Lowest to $0.1605
Broadcom Limited
LED AMBER DIFFUSED 0603 SMD
Lowest to $0.7049
Broadcom Limited
LED Tri-Color Blue/Green/Red 465nm/521nm/629nm 4-Pin PLCC T/R / LED RGB CLEAR 4SMD
Lowest to $0.9417
Cree Inc.
LED RGB 6PLCC SMD
Need more? Email Us
Panasonic
LED BLUE 2SMD R/A
Lowest to $0.4325
Stanley Electric Co
LED GREEN/RED CLEAR 1208 SMD
Lowest to $0.7029
Broadcom Limited
LED GREEN CLEAR 0603 R/A SMD
Lowest to $0.2522
Broadcom Limited
LED RED DIFFUSED 0603 SMD
Lowest to $0.1400

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
220+ $0.2580 $56.7600
530+ $0.2117 $112.2010
820+ $0.2051 $168.1820
1,130+ $0.1985 $224.3050
1,460+ $0.1919 $280.1740
1,955+ $0.1720 $336.2600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,689 pieces
MOQ: 220 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess