EN
  • EN
  • DE

08EMCP08-NL2CV100

Part No 08EMCP08-NL2CV100
Manufacturer Kingston
Catalog DDR
Description eMCP 8GB eMMC5.0 + 8Gb LPDDR2
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 956798-08EMCP08-NL2CV100
Series *
Ultra Librarian 3D Model Ultra Librarian 08EMCP08-NL2CV100 CAD Model

Description

The 08EMCP08-NL2CV100 is an eMCP (Embedded Multi-Chip Package) memory solution from Kingston. eMCP integrates multiple memory components, such as NAND flash and LPDDR, into a single package, offering a compact and efficient memory solution for mobile and embedded devices.

Applications

  • Smartphones: Primary storage for operating system, applications, and user data.
  • Tablets: Similar to smartphones, providing storage for the OS, apps, and user files.
  • Wearable Devices (Smartwatches, Fitness Trackers): Stores firmware, user settings, and collected data.
  • Embedded Systems: Used in various embedded applications requiring integrated memory solutions.
  • IoT Devices: Provides storage for firmware, configuration data, and sensor data.

Features

  • Integrated NAND Flash: Provides non-volatile storage for persistent data.
  • Integrated LPDDR (Low-Power DDR): Offers fast and energy-efficient volatile memory for application execution.
  • Compact Package: Reduces board space requirements.
  • High-Speed Interface: Enables fast data transfer rates.
  • Low Power Consumption: Extends battery life in mobile and wearable devices.

Benefits

  • Reduced Board Space: Integration of multiple memory components saves valuable PCB area.
  • Improved Performance: High-speed interface and fast memory access enhance system responsiveness.
  • Lower Power Consumption: LPDDR technology minimizes power usage, extending battery life.
  • Simplified Design: Integration simplifies memory subsystem design.
  • Enhanced Reliability: Kingston's rigorous testing ensures high reliability and data integrity.

Additional Details

While specific details like exact memory capacities of the NAND and LPDDR components within the 08EMCP08-NL2CV100 would require referencing the product's datasheet, eMCPs are generally configured with a range of capacities to suit various application needs. LPDDR versions vary, but all are designed for low power. The interface type and speed depend on the specific generation of LPDDR and NAND technologies used. Always consult the official Kingston datasheet for the precise specifications, supported features, and operating conditions of this specific eMCP part number.

You May Also Be Interested in

Intel
Core Ultra 5 225 (20M Cache, up to 4.90 GHz)
Need more? Email Us
NVIDIA
RTX PRO 6000 96GB Blackwell Max-Q Workstation Edition
Need more? Email Us
Rayson Hi-Tech (SZ) Co., Ltd.
1.06V~1.95V 16Gbit 1.866GHz LPDDR4X SDRAM FBGA-200 Memory (ICs) RoHS
Lowest to $79.1730
PALIT
GeForce RTX 5060 Infinity 2 OC 8GB
Need more? Email Us
Unilc
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM PG-TFBGA-96 Memory (ICs) RoHS
Lowest to $17.0076
Foresee Group
64Gbit 2.133GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $1,213.8508
Foresee Group
16Gbit 1.866GHz DDR4 SDRAM FBGA-200(10x15) Memory (ICs) RoHS
Lowest to $81.4926
Samsung
DDR4-3200 512Mx16 (8Gb)
Lowest to $72.9564
CXMT
8Gbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $66.2707

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,668 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess