EN
  • EN
  • DE

CBD16D3U1KBG/4G

Part No CBD16D3U1KBG/4G
Manufacturer Kingston
Catalog Memory - Modules
Description DDR3-1600 512Mx64 UDIMM (4GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 947841-CBD16D3U1KBG/4G
Series *
Ultra Librarian 3D Model Ultra Librarian CBD16D3U1KBG/4G CAD Model

Description

The Kingston CBD16D3U1KBG/4G is a 4GB DDR3 1600MHz CL11 ECC Unbuffered DIMM. This memory module is designed for servers and workstations that require high reliability and data integrity. The ECC (Error-Correcting Code) functionality detects and corrects single-bit errors, preventing data corruption and system crashes.

Applications

  • Servers: Ideal for use in servers requiring high uptime and data integrity.
  • Workstations: Suitable for professional workstations running memory-intensive applications.
  • Data Centers: Used in data centers to ensure reliable data processing and storage.
  • Scientific Computing: Employed in systems for scientific simulations and data analysis.

Features

  • 4GB Capacity: Provides sufficient memory for most server and workstation applications.
  • DDR3 Technology: Utilizes DDR3 technology for faster data transfer rates and lower power consumption compared to DDR2.
  • 1600MHz Speed: Operates at a frequency of 1600MHz, enhancing system performance.
  • ECC (Error-Correcting Code): Detects and corrects single-bit memory errors, preventing data corruption.
  • Unbuffered DIMM: Unbuffered design for standard server and workstation applications.
  • CL11 Latency: Features a CAS Latency of 11, balancing speed and performance.

Benefits

  • Improved System Stability: ECC functionality ensures data integrity and reduces the risk of system crashes.
  • Enhanced Performance: DDR3 technology and 1600MHz speed provide faster data processing.
  • Increased Reliability: High-quality components and rigorous testing ensure long-term reliability.
  • Reduced Downtime: Error correction minimizes downtime due to memory-related issues.
  • Cost-Effective: Provides a balance of performance and reliability at a competitive price.

Technical Specifications

  • Capacity: 4GB
  • Memory Type: DDR3
  • Speed: 1600MHz (PC3-12800)
  • ECC: Yes
  • Buffered/Registered: Unbuffered
  • CAS Latency: CL11
  • Voltage: 1.5V
  • Form Factor: DIMM
  • Pin Count: 240-Pin

The Kingston CBD16D3U1KBG/4G is a reliable and high-performance memory module designed to meet the demanding requirements of servers and workstations. Its ECC functionality, DDR3 technology, and 1600MHz speed make it an excellent choice for applications where data integrity and system stability are critical. This memory module ensures that your system operates smoothly and efficiently, reducing the risk of data corruption and downtime.

You May Also Be Interested in

Intel
Optane PMem 100 128GB
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess