EN
  • EN
  • DE

HX421C14FB/8

Part No HX421C14FB/8
Manufacturer Kingston
Catalog Memory - Modules
Description DDR4-2133P 1Gx64 HyperX FURY UDIMM (8GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 947052-HX421C14FB/8
Series *
Ultra Librarian 3D Model Ultra Librarian HX421C14FB/8 CAD Model

Description

The Kingston HyperX Fury Black HX421C14FB/8 is an 8GB DDR4 single module operating at 2133MHz. It's designed to deliver high performance and reliability for gaming, content creation, and other demanding applications. The black heat spreader provides effective cooling and a stylish look. This module is a great choice for upgrading or building a new system with DDR4 compatibility.

Applications:

  • Gaming PCs
  • High-performance desktops
  • Content creation workstations
  • Video editing systems
  • Memory upgrades for DDR4 compatible systems

Features:

  • 8GB Capacity
  • DDR4 Technology
  • 2133MHz Clock Speed
  • CAS Latency of 14
  • Single Module
  • 1.2V Voltage
  • Black Heat Spreader

Benefits:

  • Improved Gaming Performance: Faster memory speeds enhance frame rates and reduce load times.
  • Enhanced Multitasking: Allows for smoother multitasking and running multiple applications simultaneously.
  • Increased System Responsiveness: Reduces delays and improves overall system responsiveness.
  • Energy Efficiency: Lower voltage (1.2V) reduces power consumption and heat generation.
  • Stylish Design: Black heat spreader adds a modern aesthetic to the system.

Additional Details:

The HX421C14FB/8 operates at a low voltage of 1.2V, which helps to reduce power consumption and heat generation. The CAS latency of 14 (CL14) indicates the delay between when a memory controller requests data and when it is available. The module is unbuffered and non-ECC. The black heat spreader effectively dissipates heat, ensuring stable operation even under heavy loads. It's crucial to verify that the motherboard supports DDR4 memory and the 2133MHz clock speed to ensure compatibility and optimal performance. This module is a popular choice for users looking to upgrade their systems with a reliable and high-performing DDR4 memory solution.

You May Also Be Interested in

Kingston
MODULE DDR4 SDRAM 32GB 288DIMM
Need more? Email Us
Viking Tech
MODULE DDR3L SDRAM 4GB 204SODIMM
Need more? Email Us
Kingston
MODULE DDR5 SDRAM 64GB 288RDIMM
Need more? Email Us
Apacer
MODULE DDR3 SDRAM 2GB 204SODIMM
Need more? Email Us
Kingston
MODULE DDR5 SDRAM 32GB 288RDIMM
Need more? Email Us
Apacer
MODULE DDR4 SDRAM 4GB 260SODIMM
Need more? Email Us
Kingston
MODULE DDR4 SDRAM 32GB 288RDIMM
Need more? Email Us
Viking Tech
MODULE DDR3 SDRAM 4GB 240UDIMM
Need more? Email Us
Kingston
MODULE DDR4 SDRAM 64GB 288RDIMM
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess