EN
  • EN
  • DE

HX432C16FB3A/8

Part No HX432C16FB3A/8
Manufacturer Kingston
Catalog Memory - Modules
Description DDR4-3200AA 1Gx64 UDIMM HyperX FURY RGB 1Rx8 (8GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 945985-HX432C16FB3A/8
Series *
Ultra Librarian 3D Model Ultra Librarian HX432C16FB3A/8 CAD Model

Description

The Kingston HyperX Fury Black HX432C16FB3A/8 is an 8GB DDR4 single module operating at 3200MHz. This memory is designed for high-performance computing, gaming, and content creation. The Fury Black series offers a balance of speed, style, and affordability, making it a popular choice for enthusiasts and gamers looking to boost their system's performance.

Applications:

  • Gaming PCs
  • High-performance desktops
  • Content creation and video editing workstations
  • Memory upgrades for DDR4 compatible systems
  • Systems requiring high bandwidth memory

Features:

  • 8GB Capacity
  • DDR4 Technology
  • 3200MHz Clock Speed
  • CAS Latency of 16
  • Single Module
  • 1.35V Voltage
  • Black Heat Spreader

Benefits:

  • Extreme Performance: High clock speed enhances responsiveness in demanding applications and games.
  • Enhanced Multitasking: Allows for smoother operation of multiple applications simultaneously.
  • Improved Gaming Experience: Boosts frame rates and reduces loading times in games.
  • XMP Ready: Intel Extreme Memory Profile (XMP) support enables easy overclocking.
  • Stylish Design: The black heat spreader provides effective cooling and a sleek look.

Additional Details:

The HX432C16FB3A/8 operates at a voltage of 1.35V, which is a standard voltage for high-speed DDR4 memory. The CAS latency of 16 (CL16) reflects the delay between the memory controller's request and the data's availability. The module is unbuffered and non-ECC. The black heat spreader efficiently dissipates heat, ensuring stable operation even under heavy loads. Compatibility with the motherboard is essential; ensure that the motherboard supports DDR4 memory and the 3200MHz clock speed. XMP profiles simplify the process of achieving rated speeds. This memory module is a suitable choice for users aiming for a noticeable performance upgrade in their DDR4-compatible systems.

You May Also Be Interested in

Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess