EN
  • EN
  • DE

KCP421NS8/8

Part No KCP421NS8/8
Manufacturer Kingston
Catalog Memory - Modules
Description DDR4-2133P 1Gx64 UDIMM (8GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 947055-KCP421NS8/8
Series *
Ultra Librarian 3D Model Ultra Librarian KCP421NS8/8 CAD Model

Description

The Kingston KCP421NS8/8 is an 8GB DDR4 2133MHz Non-ECC Unbuffered SODIMM memory module. This memory module is designed for use in laptops, notebooks, and other small form-factor PCs that require high-performance memory in a compact size. It's a reliable and efficient solution for upgrading system memory to improve overall performance and multitasking capabilities.

Applications

  • Laptop Upgrades: Ideal for upgrading the memory in laptops to improve performance.
  • Notebook Computers: Suitable for use in notebook computers that require SODIMM memory modules.
  • Small Form Factor PCs: Compatible with small form factor PCs that utilize SODIMM slots.
  • Embedded Systems: Can be used in embedded systems requiring DDR4 SODIMM memory.
  • Industrial Applications: Applicable in industrial environments where reliable memory performance is crucial.

Features

  • 8GB Capacity: Provides 8GB of memory for improved multitasking and application performance.
  • DDR4 Technology: Utilizes DDR4 technology for faster data transfer rates and lower power consumption compared to DDR3.
  • 2133MHz Speed: Operates at a frequency of 2133MHz, providing fast and efficient memory performance.
  • SODIMM Form Factor: Small Outline Dual Inline Memory Module (SODIMM) design for use in compact devices.
  • Non-ECC: Non-Error Correcting Code, designed for general computing tasks.
  • Unbuffered: Unbuffered memory for standard memory operations.

Benefits

  • Improved Performance: Enhances system responsiveness and overall performance.
  • Faster Multitasking: Allows for smoother multitasking and running multiple applications simultaneously.
  • Increased Productivity: Boosts productivity by enabling faster data access and processing.
  • Enhanced Gaming Experience: Improves gaming performance with faster load times and smoother gameplay.
  • Reliable Operation: Provides stable and reliable memory performance for everyday computing tasks.

Additional Details

The KCP421NS8/8 operates at a voltage of 1.2V, which helps to reduce power consumption and heat generation. It is compliant with JEDEC standards, ensuring compatibility with a wide range of systems. The module features a 260-pin SODIMM connector. The module is designed for easy installation, allowing users to quickly upgrade their system memory. The operating temperature range is typically from 0°C to 85°C. Detailed specifications can be found in the official Kingston datasheet, including latency timings and other relevant technical information. The product is RoHS compliant, adhering to environmental standards for hazardous substance reduction. This memory module will improve the application loading times, and the responsiveness of the overall system.

You May Also Be Interested in

Apacer
MODULE DDR3 SDRAM 8GB 204SODIMM
Need more? Email Us
Micron Technology Inc.
DDR5 96GB RDIMM VFBGA
Need more? Email Us
Kingston
MODULE DDR4 SDRAM 32GB 288RDIMM
Need more? Email Us
Apacer
MODULE DDR4 SDRAM 16GB 288UDIMM
Need more? Email Us
ATP Electronics, Inc.
MODULE DDR3L SDRAM 4GB 204SODIMM
Need more? Email Us
Kingston
MODULE DDR5 SDRAM 32GB 288RDIMM
Need more? Email Us
Maxim Integrated
MODULE NVRAM 64KB CARTRIDGE
Need more? Email Us
Apacer
MODULE DDR3 SDRAM 8GB 204SODIMM
Need more? Email Us
ATP Electronics, Inc.
MODULE DDR3 SDRAM 4GB 204SODIMM
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess