EN
  • EN
  • DE

KVR21N15S8/8BK

Part No KVR21N15S8/8BK
Manufacturer Kingston
Catalog Memory - Modules
Description DDR4-2133P 1Gx64 UDIMM (8GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 947058-KVR21N15S8/8BK
Series *
Ultra Librarian 3D Model Ultra Librarian KVR21N15S8/8BK CAD Model

Description

The Kingston KVR21N15S8/8BK is an 8GB DDR4 2133MHz CL15 SODIMM memory module. This module is specifically designed for laptops and other small form factor systems, offering a cost-effective upgrade to improve overall performance. Its unbuffered design contributes to faster data access times.

Applications:

  • Laptops
  • Notebooks
  • Small form factor PCs

Features:

  • 8GB capacity
  • DDR4 technology
  • 2133MHz clock speed
  • SODIMM form factor
  • Unbuffered
  • Non-ECC
  • 260-pin
  • 1.2V operating voltage
  • CL15 latency

Benefits:

  • Improved laptop performance
  • Increased multitasking capabilities
  • Faster application loading times
  • Easy to install
  • Lower power consumption compared to DDR3

Technical Specifications:

The KVR21N15S8/8BK is a 260-pin SODIMM that operates at a low voltage of 1.2V, contributing to energy efficiency and reduced heat generation. It is an unbuffered module. The module is also non-ECC. The CAS latency (CL) is 15. Being DDR4, it offers improved performance and lower power consumption compared to older DDR3 technology. The BK likely designates a dual pack, though this needs checking, and is sold individually. This memory is designed to meet JEDEC standards for DDR4 SODIMM memory.

This memory module is an excellent choice for upgrading the memory of compatible laptops and small form factor PCs. The 8GB capacity allows for smoother multitasking and improved overall system responsiveness. The 2133MHz clock speed and DDR4 technology ensure fast data transfer rates and efficient performance. The low voltage operation helps extend battery life in laptops.

You May Also Be Interested in

Kingston
MODULE DDR5 SDRAM 128GB 288RDIMM
Need more? Email Us
Maxim Integrated
MODULE NVRAM 64KB CARTRIDGE
Need more? Email Us
Micron Technology Inc.
DDR5 96GB RDIMM VFBGA
Need more? Email Us
Harris Corporation
MODULE SRAM 40DIP MODULE
Need more? Email Us
Apacer
MODULE DDR3 SDRAM 8GB 204SODIMM
Need more? Email Us
Harris Corporation
MODULE 32KB 48DIP MODULE
Need more? Email Us
ATP Electronics, Inc.
MODULE DDR4 SDRAM 16GB 260SODIMM
Need more? Email Us
ATP Electronics, Inc.
MODULE DDR3L SDRAM 4GB 204SODIMM
Need more? Email Us
Kingston
MODULE DDR5 SDRAM 64GB 288RDIMM
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess