EN
  • EN
  • DE
  • IT

SEDC600M/7680G

Part No SEDC600M/7680G
Manufacturer Kingston
Catalog Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description 7.68 SSD DC600M 2.5" SATA 6Gb/s SED
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Win Source Part Number 1442686-SEDC600M/7680G
Manufacturer Kingston
Ultra Librarian 3D Model Ultra Librarian SEDC600M/7680G CAD Model

Description

The SEDC600M/7680G from Kingston is a powerhouse Solid State Drive designed for enterprise-level storage requirements with an impressive storage capacity of 7.68TB housed in a 2.5 inch form factor. This SATA SSD leverages the 6Gb/s interface to deliver high-speed data transfer rates, significantly cutting down on latency when accessing or transferring large blocks of data. Incorporating Self-Encrypting Drive (SED) technology, this SSD model offers an extra security layer, encrypting data on the fly and ensuring that sensitive data remains protected against unauthorized access. Its large storage capacity makes it particularly suitable for data centers, cloud storage solutions, and large databases where capacity and security are paramount. The DC600M series promises enhanced durability and reliability, engineered to withstand continuous operation in demanding environments. With Kingston's reputation for quality, this SSD is built to offer consistent high performance while ensuring data integrity, making it an ideal choice for businesses looking to enhance their data storage strategy with a secure, high-capacity, and reliable SSD option.

You May Also Be Interested in

Swissbit NA Inc.
SSD 60GB M.2 MLC SATA III 3.3V
Need more? Email Us
Micron Technology Inc.
SSD 256GB M.2 MOD TLC SATA III
Need more? Email Us
Kingston
SSD 15.36TB U.2 TLC NVME PCIE
Need more? Email Us
Adata
SSD 64GB M.2 TLC SATA III 3.3V
Need more? Email Us
Micron Technology Inc.
SSD 128GB 2.5" MLC SATA III 5V
Need more? Email Us
Micron Technology Inc.
SSD 512GB 2.5" TLC SATA III
Need more? Email Us
Kingston
SSD 3.84TB DOM SSD USB 3.2
Need more? Email Us
Samsung
1TB Internal Drive SATA 3Gb/s
Need more? Email Us
Kingston
SOLID STATE DRIVES - SSD M.2 228
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess