EN
  • EN
  • DE
  • IT

PEX8508-AA25BES

Part No PEX8508-AA25BES
Manufacturer Broadcom Limited
Catalog Interface - Specialized
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Specialized
Manufacturer Broadcom Limited
Win Source Part Number 347036-PEX8508-AA25BES
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PEX8508-AA25BES CAD Model

Description

The PEX8508-AA25BES is a PCIe switch from Broadcom, designed to provide high-performance connectivity and fan-out capabilities for PCI Express systems. This switch allows a single PCIe link to be expanded into multiple PCIe ports, enabling the connection of numerous devices and peripherals. It is commonly used in applications requiring high bandwidth and low latency data transfer, such as servers, storage systems, and networking equipment.

Applications

  • Servers: Expanding PCIe connectivity for multiple network interface cards (NICs) and storage controllers.
  • Storage Systems: Enabling high-speed data transfer between multiple storage devices and the host system.
  • Networking Equipment: Providing multiple PCIe ports for connecting various network interfaces.
  • Embedded Systems: Expanding PCIe connectivity for specialized peripherals.
  • Industrial Automation: Connecting multiple sensors and actuators via PCIe.

Features

  • PCIe Gen2 Switch: Supports PCIe Gen2 data transfer rates.
  • 8 Lanes: Provides multiple PCIe lanes for connecting devices.
  • Non-Blocking Architecture: Ensures high-performance data transfer between ports.
  • Advanced Error Reporting: Provides detailed error information for debugging.
  • Hot-Plug Support: Enables insertion and removal of PCIe cards without system shutdown.
  • Flexible Port Configuration: Supports various port configurations to meet different application needs.

Benefits

  • Increased System Connectivity: Allows the connection of more PCIe devices to a single host system.
  • Improved System Performance: Enables high-speed data transfer between devices.
  • Enhanced System Flexibility: Supports various port configurations to meet different application requirements.
  • Reduced System Complexity: Simplifies system design by consolidating multiple PCIe connections.
  • Increased System Reliability: Advanced error reporting and hot-plug support minimize downtime.

Additional Details

The PEX8508-AA25BES is designed with a non-blocking architecture, which ensures that data transfer between ports is not bottlenecked. This is crucial for applications requiring high bandwidth and low latency. The device also includes advanced error reporting capabilities, which provide detailed information about any errors that occur during operation, facilitating debugging and troubleshooting. Typically uses a BGA packaging method for mounting.

You May Also Be Interested in

Diodes Incorporated
IC INTFACE SPECIALIZED 208FQFP / PCI-to-PCI Bridge Interface 208-FQFP (28x28)
Lowest to $34.3411
Texas Instruments
IC INTERFACE SPECIALIZED 48VQFN / Desktop, Notebook PCs Interface 48-VQFN (7x7)
Lowest to $3.3877
Microchip Technology
IC INTFACE SPECIALIZED 64WFBGA
Lowest to $7.7255
Texas Instruments
IC INTERFACE SPECIALIZED 257BGA / PCI-to-PCI Bridge Interface 257-BGA MICROSTAR (16x16)
Lowest to $616.8359
ON Semiconductor
IC INTERFACE SPECIALIZED 32LQFP / Data Management Interface 32-LQFP (7x7)
Lowest to $8.8820
Chipone Technology (Beijing) Co., Ltd.
1Gbps QFN-48-EP(6x6) Specialized RoHS
Lowest to $1.3138
NXP / Nexperia
IC INTFACE SPECIALIZED 40HVQFN / DisplayPort Interface 40-HVQFN (6x6)
Need more? Email Us
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN
Need more? Email Us
Maxim Integrated
IC INTERFACE SPECIALIZED 10UMAX / Smart Card Interface 10-uMAX/uSOP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess