EN
  • EN
  • DE

THGBMUG7C1LBAIL

Part No THGBMUG7C1LBAIL
Manufacturer Kioxia America, Inc.
Catalog Memory
Description IC FLASH 128GBIT EMMC 153FBGA / Memory IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Kioxia America, Inc.
Package Tray
Standard Package 152
MSL Level 3 (168 Hours)
ECCN 3A991B1A
HTSUS 8542.32.0071
Win Source Part Number 1340738-THGBMUG7C1LBAIL
Ultra Librarian 3D Model Ultra Librarian THGBMUG7C1LBAIL CAD Model

Description

The Kioxia THGBMUG7C1LBAIL is an embedded MultiMediaCard (eMMC) device. eMMC is a type of flash memory commonly used for storage in mobile devices, tablets, and other embedded systems. This particular part number indicates a specific configuration of eMMC, including capacity, interface, and other features. It's designed to provide reliable and high-performance storage in a compact form factor.

Applications

  • Smartphones: Used as the primary storage for operating systems, applications, and user data.
  • Tablets: Provides storage for the operating system, applications, and user files.
  • Embedded Systems: Employed in various embedded applications such as industrial control systems and medical devices.
  • Automotive Infotainment Systems: Used to store maps, multimedia content, and system software.
  • Digital Cameras: Provides storage for photos and videos.

Features

  • eMMC Interface: Utilizes the eMMC standard interface for high-speed data transfer.
  • NAND Flash Memory: Based on NAND flash memory technology for non-volatile storage.
  • High Storage Capacity: Provides a significant amount of storage space for applications, data, and operating systems.
  • Managed NAND: Includes a built-in controller that manages the NAND flash memory, simplifying system integration.
  • Small Form Factor: Compact size allows for easy integration into space-constrained devices.
  • High Reliability: Designed for long-term reliability and data retention.
  • Power Management: Includes power management features to minimize power consumption.
  • Data Protection Features: Incorporates error correction codes (ECC) and other data protection mechanisms.

Benefits

  • Simplified System Design: Managed NAND simplifies integration and reduces the need for external memory controllers.
  • High Performance: eMMC interface provides high-speed data transfer for faster application loading and data access.
  • Large Storage Capacity: Enables storage of large amounts of data, applications, and multimedia content.
  • Increased Reliability: Data protection features ensure data integrity and prevent data loss.
  • Extended Battery Life: Power management features minimize power consumption, extending battery life in portable devices.
  • Reduced Development Time: Pre-integrated memory solution reduces development time and simplifies the design process.
  • Compact Design: Small form factor allows for integration into a wide range of devices.

Additional Details

The THGBMUG7C1LBAIL meets JEDEC standards for eMMC devices. The exact storage capacity, operating voltage range, and temperature specifications can be found in the product datasheet. Detailed timing characteristics, power consumption figures, and packaging information are also provided in the datasheet. Consult the datasheet for the most current and accurate technical specifications and application notes.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 4KBIT 3-WIRE 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8DFN
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 32KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT 3-WIRE 2MHZ 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ 8SOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $60.0400 $60.0400
2+ $56.2400 $112.4800
3+ $54.3400 $163.0200
4+ $50.5400 $202.1600
6+ $48.6400 $291.8400
7+ $46.7400 $327.1800
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,520 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess