EN
  • EN
  • DE

608-6

Part No 608-6
Manufacturer Klein Tools, Inc.
Catalog Screw and Nut Drivers
Description SCREWDRIVER SLOTTED 1/8\
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Tool Type Screwdriver
Tip Type Slotted
Size 1/8"
Length - Blade 6.00" (152.4mm)
Length - Overall 8.75" (222.3mm)
Features Cabinet Tip, Chrome Finish, Color Coded, Soft Grip
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1559250-608-6
Ultra Librarian 3D Model Ultra Librarian 608-6 CAD Model

Description

N

You May Also Be Interested in

Apex Tool Group
NUT DRIVER HEX SOCKET 7MM 6.14\
Need more? Email Us
663
Klein Tools, Inc.
SCREWDRIVER SQUARE #3 8.25\
Need more? Email Us
HARTING
SCREWDRIVER HEX 2.5MM 8.03\
Need more? Email Us
Apex Tool Group
SERIES 99 BALL POINT HEX METRIC
Need more? Email Us
Greenlee Communications
Greenlee Slug-Buster® Knockout Replacement Conduit Die, Hole Size 1.21
Need more? Email Us
Apex Tool Group
BLADE SET HEX SOCKET W/CASE 9PC
Need more? Email Us
Klein Tools, Inc.
SCREWDRIVER SLOTTED 1/8\
Need more? Email Us
Apex Tool Group
SERIES 99 BALL POINT HEX SAE
Need more? Email Us
Wiha
SOFTFINISH SLOTTED SCRDRV 3.0MM
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess