EN
  • EN
  • DE

61036000021

Part No 61036000021
Manufacturer HARTING
Catalog Screw and Nut Drivers
Description SCREWDRIVER HEX 2.5MM 8.03\
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Tool Type Screwdriver
Tip Type Hex
Size 2.5mm
Length - Blade 3.94" (100.0mm)
Length - Overall 8.03" (204.0mm)
Features Ball End
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1625132-61036000021
Ultra Librarian 3D Model Ultra Librarian 61036000021 CAD Model

Description

N

You May Also Be Interested in

Apex Tool Group
BLADE SET HEX SOCKET W/CASE 12PC
Need more? Email Us
Klein Tools, Inc.
SCREWDRIVER SLOTTED 1/8\
Need more? Email Us
Apex Tool Group
SERIES 99 BALL POINT HEX METRIC
Need more? Email Us
663
Klein Tools, Inc.
SCREWDRIVER SQUARE #3 8.25\
Need more? Email Us
Greenlee Communications
Greenlee Slug-Buster® Knockout Replacement Conduit Die, Hole Size 1.21
Need more? Email Us
HARTING
SCREWDRIVER HEX 2.5MM 8.03\
Need more? Email Us
Wiha
SOFTFINISH SLOTTED SCRDRV 3.0MM
Need more? Email Us
Apex Tool Group
SERIES 99 BALL POINT HEX SAE
Need more? Email Us
Klein Tools, Inc.
SCREWDRIVER SLOTTED 1/8\
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess