EN
  • EN
  • DE

KSCK100-1

Part No KSCK100-1
Manufacturer Klein Tools, Inc.
Catalog Pulling, Support Grips
Description MED DUTY GRIP OFFSET 1-1.24" 15"  /  Pulling Grip Medium Duty Offset 15"
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Pulling, Support Grips
Mfr Klein Tools, Inc.
Package Bulk
Type Pulling Grip
Style Medium Duty
Eye Type Offset
Cable Diameter 1.00" ~ 1.24" (25.4mm ~ 31.5mm)
Material Steel, Galvanized
Mesh Type Closed
Mesh Length 15"
Break Strength 800 lbs
Base Product Number KSCK100
RoHS Status Not applicable
MSL Level Not Applicable
ECCN EAR99
HTSUS 7326.90.8688
Other Names 0-9264447503-0,09264447503-0,092644475030,47503-0,92644475030,KSCK1001,009264447503-0
Standard Package 2
Win Source Part Number 1143791-KSCK100-1
Ultra Librarian 3D Model Ultra Librarian KSCK100-1 CAD Model

Description

The Klein Tools, Inc. KSCK100-1 is a medium-duty pulling grip that is designed to support cables with a diameter of 1.00 inches to 1.24 inches.

  • Break Strength: 800 lbs
  • Material: Galvanized Steel
  • Eye Type: Offset
  • Mesh Type: Closed

You May Also Be Interested in

Klein Tools, Inc.
MED DUTY GRIP OFFSET 1-1.24" 15" / Pulling Grip Medium Duty Offset 15"
Need more? Email Us
Molex, LLC
GRIP DBL 1.25"-1.49" 16"
Need more? Email Us
Klein Tools, Inc.
SINGLE-WEAVE, FLEXIBLE-EYE PULLI
Need more? Email Us
Molex, LLC
CABLE PULL GRIP FLEX 1.778M
Need more? Email Us
Klein Tools, Inc.
DOUBLE-WEAVE, ROTATING-EYE PULLI
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess