EN
  • EN
  • DE

KPS300-2

Part No KPS300-2
Manufacturer Klein Tools, Inc.
Catalog Pulling, Support Grips
Description DOUBLE-WEAVE, ROTATING-EYE PULLI
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Cables, Wires - Management
Manufacturer Klein Tools, Inc.
Type Pulling Grip
Style Heavy Duty
Eye Type Rotating
Cable Diameter 3.00" ~ 3.49" (76.2mm ~ 88.6mm)
Material Steel, Galvanized
Mesh Type Closed
Mesh Length 30"
Break Strength 8200 lbs
Win Source Part Number 792530-KPS300-2
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian KPS300-2 CAD Model

Description

The KPS300-2 is a Klein Tools, Inc. model. Based on available information, KPS300 designates a Power Station. The -2 suggests it is a version or model within that line, likely the second version of that product series. Given Klein Tools' focus, it is highly probable this is a portable power station designed for use by tradespeople in various environments.

Applications:

  • Job sites without readily available AC power
  • Remote locations needing temporary power
  • Emergency power backup
  • Camping and outdoor activities
  • Mobile workshops

Features:

  • Multiple AC Outlets: Provides standard AC outlets for powering various tools and devices.
  • USB Ports: Includes USB ports for charging mobile devices such as phones and tablets.
  • High Capacity Battery: Equipped with a high-capacity battery for extended runtime.
  • LED Display: Features an LED display to show battery level and output power.
  • Overload Protection: Incorporates overload protection to prevent damage to the power station and connected devices.
  • Short Circuit Protection: Protects against short circuits to ensure safe operation.
  • Lightweight and Portable: Designed to be lightweight and easy to carry.
  • Durable Construction: Built with rugged materials to withstand job site conditions.
  • Multiple Charging Options: Can be charged via AC power, DC power (car charger), or solar panel.

Benefits:

  • Provides Portable Power: Enables the use of electrical tools and devices in locations without AC power.
  • Convenient Charging: Allows for convenient charging of mobile devices.
  • Long Runtime: Offers extended runtime for demanding applications.
  • Safe Operation: Protects against overloads and short circuits, ensuring safe operation.
  • Easy to Use: Simple to operate with intuitive controls and clear display.
  • Durable and Reliable: Built to withstand the rigors of job site use.

Additional Details:

The KPS300-2 power station is designed to meet the needs of tradespeople who require portable power on the go. It is ideal for powering tools such as drills, saws, and lights, as well as charging mobile devices. The power station features a robust design to withstand the harsh conditions of job sites. The LED display provides clear information on battery level and output power, allowing users to monitor the power station's performance. Multiple charging options make it easy to keep the power station charged, whether at home, in the car, or in the field. The KPS300-2 is a versatile and reliable power solution for a wide range of applications. The weight is likely below 20 pounds to enhance portability. The specific battery type and capacity would need to be confirmed with official product documentation.

You May Also Be Interested in

Klein Tools, Inc.
DOUBLE-WEAVE, ROTATING-EYE PULLI
Need more? Email Us
Klein Tools, Inc.
SINGLE-WEAVE, FLEXIBLE-EYE PULLI
Need more? Email Us
Molex, LLC
CABLE PULL GRIP FLEX 1.778M
Need more? Email Us
Molex, LLC
GRIP DBL 1.25"-1.49" 16"
Need more? Email Us
Klein Tools, Inc.
MED DUTY GRIP OFFSET 1-1.24" 15" / Pulling Grip Medium Duty Offset 15"
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess