EN
  • EN
  • DE

1206B682K102NTM

Part No 1206B682K102NTM
Manufacturer Knowles Novacap
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1139329-1206B682K102NTM
Categories Custom Parts
Manufacturer Knowles Novacap
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1206B682K102NTM CAD Model

Description

The 1206B682K102NTM is a multilayer ceramic capacitor (MLCC) manufactured by Knowles Novacap. MLCCs are widely used in electronic circuits for various purposes, including bypassing, decoupling, filtering, and energy storage. Knowles Novacap is known for producing high-quality capacitors with excellent performance characteristics.

Applications

  • Bypassing and decoupling in digital circuits
  • Filtering in power supplies
  • Timing circuits
  • RF and microwave applications
  • Automotive electronics
  • Medical devices

Features

  • Surface Mount Design: Enables automated assembly processes and compact circuit layouts.
  • High Capacitance Value: Provides significant capacitance in a small package size.
  • Low ESR (Equivalent Series Resistance): Minimizes power losses and improves circuit efficiency.
  • High Q-factor: Ensures low signal loss and efficient energy transfer.
  • Stable Performance: Offers consistent capacitance values over temperature variations.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.

Benefits

  • Improved Circuit Performance: Enhances the stability and reliability of electronic circuits.
  • Reduced Noise: Minimizes unwanted noise and interference in sensitive circuits.
  • Space Saving: Compact design allows for integration in densely populated circuit boards.
  • Automated Assembly: Surface mount design simplifies manufacturing and reduces assembly costs.
  • Environmental Compliance: Meets regulatory requirements for environmental protection.
  • Cost-Effective: Provides a balance of performance and value for a variety of applications.

Additional Details

The part number '1206B682K102NTM' provides specific details about the capacitor. '1206' indicates the case size (1206 = 0.12 inch x 0.06 inch). 'B' likely refers to the dielectric material. '682' indicates a capacitance of 6800 pF (68 x 10^2 pF). 'K' represents a capacitance tolerance of ±10%. '102' indicates a voltage rating of 1000V. 'NTM' might designate the termination material or specific packaging details. Consult the Knowles Novacap datasheet for precise specifications such as temperature coefficient, insulation resistance, and soldering recommendations. Careful attention to soldering profiles and handling procedures is necessary to prevent damage to MLCCs during assembly.

You May Also Be Interested in

Inchange Semiconductor Company Limited
Need more? Email Us
Vishay
61CTQ045 Series 45 V 60 A Flange Mount Schottky Rectifier - TO-220AB
Need more? Email Us
Renesas Electronics America
9Mb ZBT 256K x 36 w/ 2.5V I/O, Pipelined SRAM
Need more? Email Us
GE Critical Power
Need more? Email Us
Kemet
Cap Alum 0.012F 100VDC 20% Snap-in
Need more? Email Us
Microchip Technology
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Omron
DIP Switches / Sip Switches ID30, Sxga, Hd, 102MM, R, Hs, P
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess