EN
  • EN
  • DE

SBSGP1000104MXT

Part No SBSGP1000104MXT
Manufacturer Knowles Syfer
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER LC(PI) 0.1UF SMD  /  LC (Pi) EMI Filter 3rd Order Low Pass 1 Channel C = 0.1µF 5 A 1812 (4532 Metric), 3 PC Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters>EMI/RFI Filters (LC, RC Networks)
Mfr Knowles Syfer
Series SBSG
Package Tape & Reel
Type Low Pass
Filter Order 3rd
Technology LC (Pi)
Number of Channels 1
Attenuation Value 39dB @ 100MHz
Current 5 A
Values C = 0.1µF
ESD Protection No
Applications General Purpose
Voltage - Rated 100V
Mounting SMD (SMT)
Package / Case 1812 (4532 Metric), 3 PC Pad
Dimension 0.179" L x 0.126" W (4.55mm x 3.20mm)
Height 0.104" (2.64mm)
Base Product Number SBSGP
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8548.00.0000
Other Names 1608-1190-3,1608-1190-3-ND,1608-1190-2,1608-1190-1,1608-1190-6
Standard Package 500
Win Source Part Number 1000583-SBSGP1000104MXT
Ultra Librarian 3D Model Ultra Librarian SBSGP1000104MXT CAD Model

Description

The SBSGP1000104MXT is a low pass EMI/RFI filter capacitor with a capacitance of 0.1µF and a voltage rating of 100V from Knowles Syfer.

  • Filter Type: Low Pass EMI/RFI Filter
  • Capacitance: 0.1µF
  • Voltage Rating: 100V
  • Technology: LC (Pi)
  • Filter Order: 3rd Order
  • Attenuation: 39dB @ 100MHz
  • Mounting Type: SMD (SMT)
  • Package/Case: 1812 (4532 Metric), 3 PC Pad
  • Height: 0.104" (2.64mm)
  • Current Rating: 5A
  • ECCN: EAR99
  • REACH: Unaffected
  • Packaging: Tape and Reel
  • Standard Package: 500 units

You May Also Be Interested in

Kemet
FILTER RC 100 OHM/0.022UF TH
Lowest to $1.6470
Kemet
FILTER RC 100 OHM/0.022UF TH
Need more? Email Us
ON Semiconductor
FILTER RC ESD SMD
Need more? Email Us
TDK Corporation
FILTER LC 22PF 240MHZ SMD
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
API Technologies Corp
FILTER LC(PI) 4000PF SMD
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
FILTER LC(PI) 25MHZ SMD
Lowest to $0.1998

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.7696 $61.3872
17+ $7.1957 $122.3269
25+ $6.9708 $174.2700
35+ $6.7459 $236.1065
45+ $6.5211 $293.4495
60+ $5.8464 $350.7840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 257 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess