EN
  • EN
  • DE

SFAJC0500473MX1

Part No SFAJC0500473MX1
Manufacturer Knowles Syfer
Catalog Feed Through Capacitors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters>Feed Through Capacitors
Mfr Knowles Syfer
Series SFAJ
Package Bulk
Capacitance 0.047 µF
Tolerance ±20%
Voltage - Rated 50V
Current 10 A
Temperature Range - Operating -55°C ~ 125°C
Temperature Coefficient X7R
Package / Case Axial, Bushing
Dimension 0.157" Dia x 0.362" L (4.00mm x 9.20mm)
Thread Size M3x0.5
Base Product Number SFAJC
Standard Package 50
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8536.30.8000
Win Source Part Number 1276294-SFAJC0500473MX1
Ultra Librarian 3D Model Ultra Librarian SFAJC0500473MX1 CAD Model

Description

The SFAJC0500473MX1 is a Surface Mount Multilayer Ceramic Capacitor (MLCC) from Knowles Syfer. These capacitors are engineered for applications that demand stable capacitance and low losses. MLCCs are well-regarded for their reliability, small form factor, and ability to function across a wide temperature spectrum.

Applications:

  • Decoupling in digital circuits
  • Filtering in power supplies
  • Bypass capacitors in high-frequency circuits
  • Timing applications
  • Smoothing circuits

Features:

  • Surface mount configuration for simplified PCB assembly
  • Multilayer ceramic construction for high capacitance density
  • Low ESR (Equivalent Series Resistance) for reduced energy loss
  • Consistent capacitance over a broad temperature range
  • RoHS compliant

Benefits:

  • Enhanced circuit performance owing to stable capacitance and low losses
  • Decreased PCB footprint because of its compact design
  • Heightened reliability in challenging operational environments
  • Streamlined assembly via surface mount technology
  • Compliance with environmental standards

Additional Details:

While detailed parameters like voltage rating and exact capacitance necessitate a datasheet review, the "SFAJC" series generally denotes a standard MLCC suitable for general use. '0500' likely defines the case size. The '473' likely represents a capacitance value of 47nF (47 x 10^3 pF). 'M' generally represents a tolerance of ±20%. 'X1' may refer to the termination material or packaging specification. Consult the official Knowles Syfer datasheet for the SFAJC0500473MX1 for specific technical details.

These capacitors are commonly employed to suppress noise and provide stable power to integrated circuits. The low ESR reduces power dissipation, enhancing overall system efficiency. The surface mount design allows for high-density packaging, minimizing the size of electronic devices. The robust construction guarantees reliable performance in demanding conditions, such as automotive and industrial sectors. The ceramic material delivers excellent temperature stability, preventing capacitance drift and ensuring consistent long-term performance.

When choosing MLCCs, consider elements such as capacitance value, voltage rating, temperature coefficient, and ESR. The SFAJC0500473MX1 serves as a flexible option for applications where reliable performance and consistency are vital. Its small size and surface mount design facilitate seamless integration into modern electronic designs.

You May Also Be Interested in

Knowles Syfer
CAP FEEDTHRU 0.1UF 20% 50V 1206
Need more? Email Us
Knowles Syfer
CAP FEEDTHRU 0.033UF 100V 1806
Need more? Email Us
Knowles Syfer
CAP FEEDTHRU 1000PF 100V 0805
Need more? Email Us
AVX Corp/Kyocera Corp
CAP FEEDTHRU 47PF 100V 0805
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
CAP FEEDTHRU 200V AXIAL
Need more? Email Us
AVX Corp/Kyocera Corp
CAP FEEDTHRU 47PF 100V 1206
Need more? Email Us
AVX Corp/Kyocera Corp
CAP FEEDTHRU 22PF 100V 0805
Need more? Email Us
TDK Corporation
CAP FEEDTHRU 22PF 20% 50V 0603
Lowest to $0.0929
Knowles Syfer
CAP FEEDTHRU 0.047UF 50V 0805
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess