EN
  • EN
  • DE

SPK0838HT4H-EM-2

Part No SPK0838HT4H-EM-2
Manufacturer Knowles
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Knowles
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838576-SPK0838HT4H-EM-2
Ultra Librarian 3D Model Ultra Librarian SPK0838HT4H-EM-2 CAD Model

Description

The SPK0838HT4H-EM-2 is a high-performance silicon microphone manufactured by Knowles. This microphone is designed for applications that demand exceptional audio quality, reliability, and robustness in various environmental conditions. It leverages Knowles' advanced SiSonic™ MEMS technology.

Applications:

  • High-end Smartphones: Primary microphone for voice calls, voice recording, and voice assistant integration.
  • Professional Audio Recording Devices: Used in portable recorders, field recorders, and other devices requiring high-fidelity audio capture.
  • Video Conferencing Systems: Integrated into conferencing systems for clear and intelligible audio communication.
  • Security and Surveillance Equipment: Employed in surveillance cameras and other security devices for reliable audio monitoring.
  • Aerospace and Defense Applications: Utilized in communication systems, headsets, and other equipment where robust performance is critical.

Features:

  • High Sensitivity: Excellent sensitivity ensures clear capture of even faint sounds.
  • Extended Frequency Response: Wide frequency response captures the full range of audible frequencies.
  • Low Total Harmonic Distortion (THD): Minimizes audio distortion for pristine sound reproduction.
  • High Acoustic Overload Point (AOP): Handles loud sounds without clipping or distortion.
  • SiSonic™ MEMS Technology: Provides consistent performance and reliability over time.
  • Extremely Rugged: Designed to withstand harsh environmental conditions, including temperature extremes and humidity.
  • Small Package Size: Compact design allows for integration into space-constrained devices.

Benefits:

  • Exceptional Audio Quality: High sensitivity, extended frequency response, and low THD deliver pristine sound reproduction for demanding applications.
  • Reliable Performance: SiSonic™ MEMS technology ensures consistent and reliable operation over time.
  • Robustness: Designed to withstand harsh environmental conditions, making it suitable for use in challenging environments.
  • Versatile Application: Can be used in a wide range of applications, from consumer electronics to professional audio equipment.
  • Improved Communication: Enhanced audio clarity and intelligibility improve communication in various settings.

Additional Details:

The SPK0838HT4H-EM-2 requires a power supply, typically in the range of 1.8V to 3.3V. Detailed specifications, including sensitivity, SNR, AOP, and THD, can be found in the product datasheet. Consult the datasheet for recommended operating conditions and interface requirements. The microphone is designed for reflow soldering.

You May Also Be Interested in

Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess