EN
  • EN
  • DE

CCF1N15TTE

Part No CCF1N15TTE
Manufacturer KOA Speer
Catalog HOT - SALES and EOL Components (B - C)
Description Fuse Chip 15A 125V SMD Solder Pad 2410 Ceramic T/R Automotive UL/cUL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer KOA Speer
Mounting Surface Mount
Operating Temp Range -55C to 125C
Packaging Tape and Reel
Pin Count 2
Type Chip
Operating Temperature Classification Military
Rad Hardened No
Housing Material Ceramic
Voltage Rating (VAC) 125(V)
Voltage Rating (VDC) 60(V)
Current Rating 15(A)
Product Length (mm) 6(mm)
Product Depth (mm) 2.5(mm)
Product Height (mm) 2.5(mm)
Win Source Part Number 039856-CCF1N15TTE
Popularity Low
Supply and Demand Status Limited
Family Name CCF
Introduction Date September 28, 2000
ECCN EAR99
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian CCF1N15TTE CAD Model

Description

CCF1N15TTE

The CCF1N15TTE fuse provides a robust solution for circuit protection in high-current applications. Its durable design ensures safety by interrupting overcurrent scenarios effectively, thus preserving connected devices and systems.

  • Applications/Projects:
    • Industrial machinery
    • Power distribution systems
    • Consumer electronics
    • Automotive circuits
  • Features and Benefits:
    • Fast-blow characteristic
    • Current rating: 15A
    • Robust protection against current surges
    • Long service life
  • Additional Details:
    • Voltage Rating: 250V
    • Compliance: RoHS

You May Also Be Interested in

Ricoh
Need more? Email Us
JST Sales America Inc.
Conn Shrouded Header HDR 5 POS 3.81mm Solder ST Thru-Hole Box
Lowest to $1.9092
Toko America Inc.
Need more? Email Us
ON Semiconductor
Need more? Email Us
Toko America Inc.
Need more? Email Us
KEC
Need more? Email Us
Ricoh
Lowest to $150.6524
Rohm Semiconductor
Machine Screw Slot Drive
Need more? Email Us
Infineon Technologies
Inductor POTS Low Pass Filter Wirewound 6000uH 5% 1KHz 4Ohm DCR Pin Tray
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6403 $51.2240
195+ $0.5254 $102.4530
295+ $0.5090 $150.1550
410+ $0.4926 $201.9660
525+ $0.4762 $250.0050
705+ $0.4269 $300.9645
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 409 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess