EN
  • EN
  • DE

SNJ54LS123J

Part No SNJ54LS123J
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (S)
Description RETRIGGERABLE MONOSTABLE MULTIVIBRATORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 336269-SNJ54LS123J
Popularity Medium
Supply and Demand Status Limited
Package Tube
Product Status Active
Logic Type Monostable
Independent Circuits 2
Schmitt Trigger Input No
Propagation Delay 34 ns
Current - Output High, Low 4mA, 400µA
Voltage - Supply 4.5 V ~ 5.5 V
Operating Temperature -55°C ~ 125°C
Grade -
Mounting Type Through Hole
Package / Case 16-CDIP (0.300", 7.62mm)
Supplier Device Package 16-CDIP
Ultra Librarian 3D Model Ultra Librarian SNJ54LS123J CAD Model

Description

The SNJ54LS123J is a high-quality integrated circuit produced by Texas Instruments, one of the leading manufacturers in the semiconductor industry. This particular device is part of the 54LS series, which is renowned for its robustness and reliability, making it suitable for a wide range of electronic applications, especially in environments that demand high performance and durability.

Key Features

  • Dual Retriggerable Monostable Multivibrators: The SNJ54LS123J contains two independent monostable multivibrators, which are ideal for generating precise time delays and pulse shaping.
  • Direct Clear Input: A direct clear input allows for immediate termination of the output pulse, providing a high level of control over the timing operations.
  • Wide Voltage Range: The device can operate over a wide range of supply voltages, ensuring compatibility with various logic levels and system requirements.
  • Compensated for Temperature and Voltage Variations: The SNJ54LS123J is designed to maintain stable performance despite changes in temperature and supply voltage, ensuring reliable operation under varying conditions.
  • Multiple Package Options: Available in a standard ceramic dual-in-line package, the SNJ54LS123J offers flexibility for different types of circuit board layouts and assembly processes.

Applications

The versatility of the SNJ54LS123J makes it suitable for a broad array of applications, including but not limited to:

  • Timing circuits
  • Pulse generation
  • Sequential logic operations
  • Waveform shaping
  • Industrial controls

Quality and Reliability

Texas Instruments is committed to delivering high-quality products, and the SNJ54LS123J is no exception. It undergoes rigorous testing and quality assurance processes to ensure it meets the stringent requirements for military and aerospace applications, as well as other high-reliability environments.

Technical Support and Resources

For engineers and designers, Texas Instruments provides extensive technical support and resources, including detailed datasheets, application notes, and design tools. These resources are designed to help integrate the SNJ54LS123J into a wide range of products and systems with ease and confidence.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $33.3310
SII Semiconductor Corporation
STEP-UP SWITCHING REGULATOR
Need more? Email Us
SII Semiconductor Corporation
STEP-UP SWITCHING REGULATOR
Lowest to $0.1263
SII Semiconductor Corporation
Need more? Email Us
NXP / Nexperia
80C51 8-bit microcontroller family 2K/64 OTP/ROM, I2C, low pin count
Need more? Email Us
SII Semiconductor Corporation
PWM CONTROL & PWM/PFM CONTROL STEP-DOWN SWITCHING REGULATOR-CONTROLLERS
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.7525 $73.5050
4+ $30.1559 $120.6236
6+ $29.2136 $175.2816
8+ $28.2712 $226.1696
10+ $27.3288 $273.2880
13+ $24.5017 $318.5221
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,300 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess