EN
  • EN
  • DE

CCF1NTE3.15

Part No CCF1NTE3.15
Manufacturer KOA Speer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 08+
Reference case 2411
Manufacturer KOA Speer
Manufacturer Homepage www.koaspeer.com
Win Source Part Number 745094-CCF1NTE3.15
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CCF1NTE3.15 CAD Model

Description

The CCF1NTE3.15 is a precision metal film resistor manufactured by KOA Speer. It belongs to the CCF series, which are celebrated for their high stability, tight tolerances, and excellent temperature coefficient of resistance (TCR). These resistors are extensively used in applications demanding accurate and reliable resistance values, such as precision instruments, audio systems, and medical equipment.

Applications:

  • Precision instruments
  • Audio equipment
  • Medical devices
  • Test and measurement tools
  • Industrial control systems

Features:

  • Metal film construction
  • High stability
  • Tight tolerance
  • Low temperature coefficient of resistance (TCR)
  • Flameproof coating

Benefits:

  • Accurate Resistance: Provides precise and stable resistance, ensuring accurate circuit performance.
  • Reliable Performance: High stability and low TCR maintain consistent performance across varying temperatures and operating conditions.
  • Extended Lifespan: Durable construction and flameproof coating contribute to a long and reliable lifespan.
  • Enhanced Safety: The flameproof coating enhances safety by preventing ignition in case of failure.

Technical Specifications:

The CCF1NTE3.15 has a resistance value of 3.15 Ohms. It is a through-hole resistor, typically with a power rating of 1/4W or 1/2W, depending on the specific details in the datasheet. The tolerance is generally very tight, typically around ±1%. The low temperature coefficient of resistance (TCR) contributes to the resistor's stability over temperature. The flameproof coating adds an extra layer of safety. Detailed specifications, including the full resistance range, power rating, tolerance, TCR, and dimensions, can be found in the KOA Speer datasheet for the CCF series metal film resistors.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5791 $57.9100
245+ $0.4753 $116.4485
380+ $0.4604 $174.9520
520+ $0.4455 $231.6600
675+ $0.4307 $290.7225
900+ $0.3862 $347.5800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess