EN
  • EN
  • DE
  • IT

CN1E4KLTD510J

Part No CN1E4KLTD510J
Manufacturer KOA Speer
Catalog Custom Parts (B - D)
Description Res Array 0804 51 Ohm 5% Ý200ppm/ÝC ISOL 8-Pin Convex SMD Paper T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package 0804
Circuit Type Isolated
Max Operating Temperature 125 °C
Min Operating Temperature -55 °C
Mount Surface Mount
Number of Pins 4
Number of Resistors 4
Number of Terminals 8
Resistance 51 Ω
RoHS Non-Compliant
Temperature Coefficient 200 ppm/°C
Terminal Pitch 500 µm
Termination SMD/SMT
Tolerance 5 %
Win Source Part Number 1133935-CN1E4KLTD510J
Categories Custom Parts
Manufacturer KOA Speer
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CN1E4KLTD510J CAD Model

Description

The KOA Speer electronic component with Win Source Part Number 1133935-CN1E4KLTD510J has a surface mount termination and a circuit type of isolated. It has a tolerance of 5% and a temperature coefficient of 200 ppm/°C. The resistance of this electronic component is 51 Ω, and it has four resistors and eight terminals.

  • Manufacturer: KOA Speer
  • Termination Type: Surface Mount
  • Circuit Type: Isolated
  • Tolerance: 5%
  • Temperature Coefficient: 200 ppm/°C
  • Resistance: 51 Ω
  • Number of Resistors: 4
  • Number of Terminals: 8
  • RoHS Compliance: Non-Compliant
  • Temperature Range: -55°C to 125°C

You May Also Be Interested in

Cypress Semiconductor Corp
IC MCU 32BIT 512KB FLASH 124BGA / ARM® Cortex®-M4 series Microcontroller IC 32-Bit Single-Core 150MHz 512KB (512K x 8) FLASH 124-VFBGA (9x9)
Lowest to $12.3117
National Semiconductor (TI)
Need more? Email Us
National Semiconductor (TI)
DIP 14P Tube PICK#158946
Need more? Email Us
Cypress Semiconductor Corp
64K X 4 Standard SRAM 12 Ns CDIP28
Need more? Email Us
SparkFun Electronics
SPARKFUN MP3 PLAYER SHIELD / VS1053B MP3 Player Audio Arduino Platform Evaluation Expansion Board
Need more? Email Us
Cavium
Security Processor 1096-Pin BGA
Need more? Email Us
Cypress Semiconductor Corp
64K X 8 UVPROM 200 ns CDIP28
Need more? Email Us
Sony
Need more? Email Us
International Resistive
MELF Resistors
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
3,335+ $0.0173 $57.6955
8,335+ $0.0139 $115.8565
12,500+ $0.0139 $173.7500
18,185+ $0.0127 $230.9495
22,730+ $0.0127 $288.6710
30,000+ $0.0116 $348.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 3335 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess