EN
  • EN
  • DE
  • IT

CN1J4T330J

Part No CN1J4T330J
Manufacturer KOA Speer
Catalog OEM Parts (C - E)
Description Res Net SMT 8I 33R 4RES 5% DIP T/r
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Height 600 µm
Length 3.2 mm
Number of Elements 4
Power Rating 63 mW
Resistance 33 Ω
RoHS Non-Compliant
Tolerance 5 %
Width 1.6 mm
Win Source Part Number 1052781-CN1J4T330J
Categories OEM Parts(C-E)
Manufacturer KOA Speer
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CN1J4T330J CAD Model

Description

The KOA Speer 1052781-CN1J4T330J is a high-quality OEM Part(C-E) thick film resistor.

  • OEM Part: C-E
  • Resistor Type: Thick Film
  • Number of Elements: 4
  • Resistance: 33 Ω
  • Power Rating: 63 mW
  • Tolerance: 5%
  • Length: 3.2 mm
  • Width: 1.6 mm
  • Height: 600 μm
  • Supply and Demand Status: Shortage
  • RoHS Compliant: No

You May Also Be Interested in

Teledyne Technologies Incorporated
Commercial Multi-Throw DC-18GHz Terminated SMA Normally Open
Lowest to $1,240.3510
KOA Speer
Lowest to $0.0427
Qualcomm
Need more? Email Us
Texas Instruments
IC DRVR 7 SEGMNT 1 DIGIT 16TSSOP / LCD Driver 16-TSSOP
Need more? Email Us
Intersil Corporation
Need more? Email Us
Rochester Electronics
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Bourns Inc.
Tvs Array 6V SOD106
Need more? Email Us
Texas Instruments
1-to-8 clock driver with tight AC specification 20-SO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess