EN
  • EN
  • DE
  • IT

CNB2B9ZLTE472J

Part No CNB2B9ZLTE472J
Manufacturer KOA Speer
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Circuit Type Isolated
Max Operating Temperature 125 °C
Min Operating Temperature -55 °C
Number of Pins 9
Number of Resistors 2
Power Per Element 630 mW
Resistance 4.7 kΩ
RoHS Non-Compliant
Temperature Coefficient 200 ppm/°C
Termination SMD/SMT
Tolerance 5 %
Win Source Part Number 1135552-CNB2B9ZLTE472J
Categories Custom Parts
Manufacturer KOA Speer
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CNB2B9ZLTE472J CAD Model

Description

The KOA Speer 1135552-CNB2B9ZLTE472J is a custom part that is designed for use in electronic systems.

  • Resistance: 4.7kΩ
  • Tolerance: 5%
  • Power Rating: 630mW
  • Circuit Type: Isolated
  • RoHS Compliant: No
  • Supply: Limited
  • Popularity: Medium

You May Also Be Interested in

Maxim Integrated
Lowest to $12.6888
Comchip Technology
DIODE SCHOTTKY 150V 5A DO214AA / Diode Schottky 150 V 5A (DC) Surface Mount DO-214AA (SMB)
Need more? Email Us
Intel
Core™ i5-4400E Processor (3M Cache, up to 3.30 GHz) FC-BGA12F, Tray
Need more? Email Us
Cypress Semiconductor Corp
8K X 8 Standard SRAM 12 Ns CDIP28
Need more? Email Us
Dallas Semiconductor
Need more? Email Us
Broadcom Limited
Need more? Email Us
Cavium
Security Processor 1096-Pin BGA
Need more? Email Us
VinTrons Technology
Need more? Email Us
Broadcom Limited
24FE + 4X2.5G Multilayer Ether
Lowest to $185.3384

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess