EN
  • EN
  • DE

HM16STE330G

Part No HM16STE330G
Manufacturer KOA Speer
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Power Rating 63 mW
Resistance 33 Ω
RoHS Non-Compliant
Tolerance 2 %
Win Source Part Number 1062993-HM16STE330G
Categories OEM Parts(F-I)
Manufacturer KOA Speer
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HM16STE330G CAD Model

Description

The HM16STE330G is a chip resistor manufactured by KOA Speer. This resistor is part of their standard thick film chip resistor series and is designed for general-purpose applications in electronic circuits. It offers good stability and reliability in a small form factor, making it suitable for high-density board assemblies.

Applications

  • General Purpose Circuits: Used in a wide range of electronic circuits for current limiting and voltage division.
  • Consumer Electronics: Found in various consumer electronic devices such as smartphones, tablets, and audio equipment.
  • Industrial Equipment: Used in industrial control systems, power supplies, and instrumentation.
  • Automotive Electronics: Employed in automotive control modules and sensor circuits.
  • Telecommunications Equipment: Incorporated into telecommunications devices and network infrastructure.

Features

  • Thick Film Technology: Manufactured using thick film resistive element technology.
  • Small Size: Compact size for high-density board assemblies.
  • High Stability: Offers good stability over temperature and time.
  • RoHS Compliant: Complies with RoHS environmental standards.
  • Wide Resistance Range: Available in a wide range of resistance values.
  • Standard Tolerance: Typically available with standard tolerance values such as 1% or 5%.

Benefits

  • Reliable Performance: Provides reliable performance in various operating conditions.
  • Space Saving: Small size allows for efficient use of board space.
  • Cost Effective: Offers a cost-effective solution for general-purpose applications.
  • Easy to Use: Suitable for automated assembly processes.
  • Environmentally Friendly: RoHS compliance ensures environmental responsibility.

Additional Details

The HM16STE330G typically has a resistance value of 33 Ohms. The specific power rating and tolerance depend on the series and packaging. The resistor is designed for surface mount technology (SMT) and is available in standard tape and reel packaging for automated assembly. KOA Speer's datasheets provide detailed information on the electrical, mechanical, and environmental characteristics of the resistor. These resistors are used in applications such as voltage dividers, current limiters, and pull-up/pull-down resistors in digital circuits. The thick film construction provides good resistance to environmental factors such as humidity and temperature variations. They are a critical component in electronic circuits where precise and reliable resistance is required.

You May Also Be Interested in

Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
Fujitsu Electronics America, Inc.
Lowest to $1.6853
TT Electronics
Wire wound Resistor
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess