EN
  • EN
  • DE

KQ1008TE1R2J

Part No KQ1008TE1R2J
Manufacturer KOA Speer
Catalog Fixed Inductors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Current Rating 310 mA
Inductance 1.2 µH
Inductance Tolerance 5 %
RoHS Non-Compliant
Win Source Part Number 1067835-KQ1008TE1R2J
Categories Fixed Inductors
Manufacturer KOA Speer
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KQ1008TE1R2J CAD Model

Description

The KQ1008TE1R2J is a chip inductor manufactured by KOA Speer Electronics. It's designed as a surface mount component primarily for high frequency applications where size is a constraint but reliable inductance is required.

Applications

  • RF impedance matching circuits
  • High frequency filtering
  • Wireless communication circuits (Bluetooth, Wi-Fi)
  • Mobile devices (smartphones, tablets)
  • RF tuners
  • Low noise amplifiers

Features

  • Extremely small size: 1008 case size (1.0 x 0.8mm) ideal for miniaturized devices.
  • Surface Mount Device (SMD): Suitable for automated pick and place assembly.
  • High Self-Resonant Frequency (SRF): Enables operation at high frequencies without significant signal loss.
  • Tight Inductance Tolerance: 'J' tolerance indicates a ±5% tolerance for accurate inductance values.
  • RoHS Compliant: Lead-free construction adheres to environmental regulations.

Benefits

  • Miniaturization: Allows for the creation of smaller and more compact electronic devices.
  • Accurate Inductance: Ensures stable circuit performance due to the tight tolerance.
  • Easy Assembly: SMD construction is compatible with automated manufacturing processes.
  • High Frequency Performance: Designed to maintain inductance at high frequencies.
  • Environmentally Friendly: RoHS compliance reduces the environmental impact.

Additional Details

The KQ1008TE1R2J has an inductance value of 1.2nH (nanohenries) with a tolerance of ±5%. The component is constructed with a ceramic core and is designed for high frequency applications. It is important to consult the KOA Speer datasheet for specific electrical characteristics such as SRF, Q-factor, DC resistance (DCR), and rated current to ensure suitability for the intended application. Proper soldering techniques are crucial for reliable performance. Refer to the manufacturer’s recommendations for soldering profiles and handling precautions.

You May Also Be Interested in

Aipu Micro Technology
12A 1uH ±20% 7.4mΩ 15A Molded Inductor SMD,7x6.6mm Fixed Inductors RoHS
Lowest to $0.0784
Guangdong Fenghua Advanced Technology
100uH ±10% High-frequency inductor 1210 Fixed Inductors RoHS
Lowest to $0.0646
Guangdong Fenghua Advanced Technology
300mA 10nH ±5% 400mΩ 0603 Fixed Inductors RoHS
Lowest to $0.0127
Shenzhen Cjiang Microelectronics Technology Co., Ltd.
1.3A 47uH ±20% 1.5A 260mΩ Magnetic Shielded Inductor SMD,6x6mm Fixed Inductors RoHS
Lowest to $0.0637
Cenker Technology Group (Shenzhen) Co., Ltd.
2.7A 2.2uH ±20% 84mΩ 3.5A Molded Inductor 1008 Fixed Inductors RoHS
Lowest to $0.1071
YJYCOIN
700mA 100uH ±20% 750mA 560mΩ Magnetic Shielded Inductor SMD,5x5mm Fixed Inductors RoHS
Lowest to $0.0832
Shenzhen Cjiang Microelectronics Technology Co., Ltd.
7.6A 1.5uH ±20% 8A 23.5mΩ SMD,4.1x4.1mm Fixed Inductors RoHS
Need more? Email Us
Shenzhen Cjiang Microelectronics Technology Co., Ltd.
8.5A 3.3uH ±20% 9.5A 22mΩ Molded Inductor SMD,7x6.6mm Fixed Inductors RoHS
Lowest to $0.1231
MINGSTAR ELECTRONIC CORP.
4A 47uH ±20% 110mΩ SMD,12.3x12.3mm Fixed Inductors RoHS
Lowest to $0.3968

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess