EN
  • EN
  • DE
  • IT

LFC32TEJ1R0

Part No LFC32TEJ1R0
Manufacturer KOA Speer
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 01+
Reference case CHIP
Manufacturer KOA Speer
Manufacturer Homepage www.koaspeer.com
RoHS State Request Verification
Win Source Part Number 710742-LFC32TEJ1R0
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LFC32TEJ1R0 CAD Model

Description

The LFC32TEJ1R0 is a wirewound chip inductor manufactured by KOA Speer. It is designed for high-frequency applications requiring small size and high performance.

Applications

  • RF circuits
  • Wireless communication devices
  • Mobile phones
  • Bluetooth modules
  • GPS receivers

Features

  • Small size: Compact size for integration into space-constrained applications.
  • High Q factor: Provides a high Q factor for efficient energy storage and low losses.
  • High self-resonant frequency: Offers a high self-resonant frequency for optimal performance in high-frequency circuits.
  • Tight inductance tolerance: Provides a tight inductance tolerance for accurate circuit tuning.
  • Excellent solderability: Features excellent solderability for reliable mounting on PCBs.

Benefits

  • Improved RF performance: High Q factor and self-resonant frequency enhance RF circuit performance.
  • Reduced size and weight: Compact size enables smaller and lighter devices.
  • Precise circuit tuning: Tight inductance tolerance allows for accurate circuit tuning.
  • Reliable operation: Excellent solderability ensures reliable mounting and operation.
  • Stable performance over temperature: Provides stable performance over a wide temperature range.

Additional Details

The LFC32TEJ1R0 has an inductance value of 1.0µH. The "LFC32" likely refers to the inductor's dimensions. The operating temperature range typically spans from -40°C to +125°C. These inductors are designed for automated pick-and-place assembly. It is crucial to review the manufacturer's datasheet for detailed electrical characteristics, including the DC resistance (DCR), saturation current, and self-resonant frequency, to ensure proper selection and integration into the target application.

You May Also Be Interested in

Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess