EN
  • EN
  • DE
  • IT

LFC32TER68J

Part No LFC32TER68J
Manufacturer KOA Speer
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+/Rohs
Reference case 2k pcs/Per Reel
Manufacturer KOA Speer
Manufacturer Homepage www.koaspeer.com
Win Source Part Number 754214-LFC32TER68J
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LFC32TER68J CAD Model

Description

The LFC32TER68J is a multilayer ceramic chip inductor manufactured by KOA Speer Electronics. This component is designed to provide inductance in high-frequency circuits, playing a critical role in filtering, tuning, and impedance matching. Its compact size and robust construction make it suitable for a wide range of applications.

Applications:

  • RF (Radio Frequency) circuits
  • Wireless communication devices
  • Mobile phones and smartphones
  • Bluetooth modules
  • Filter circuits

Features:

  • Multilayer construction: Provides high inductance in a small size.
  • High SRF (Self-Resonant Frequency): Enables operation at higher frequencies.
  • Excellent Q factor: Minimizes energy loss.
  • Tight tolerance: Ensures accurate inductance values.
  • Surface mount package: Facilitates automated assembly.

Benefits:

  • Compact size: Saves board space in densely packed circuits.
  • High performance: Excellent Q factor and SRF enable efficient signal processing.
  • Reliable operation: Robust construction ensures stable performance over a wide temperature range.
  • Precise inductance: Tight tolerance ensures accurate circuit tuning.
  • Easy assembly: Surface mount package simplifies manufacturing.

Additional Details:

The LFC32TER68J has a physical size of 3.2mm x 1.6mm. The '68J' indicates that the Inductance value is 0.068uH and the tolerance is 5%. Specific electrical characteristics of the LFC32TER68J are specified in the KOA Speer datasheet. This includes the inductance value, tolerance, self-resonant frequency (SRF), Q factor, and DC resistance (DCR). It is designed to be RoHS compliant, aligning with environmental regulations. The inductor is often used in impedance matching networks, filter circuits, and RF tuning circuits within various electronic devices. The solder reflow profile during assembly should adhere to the manufacturer's recommendations to ensure optimal performance and reliability.

You May Also Be Interested in

Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess