EN
  • EN
  • DE

LPC4045EATEB5R0K

Part No LPC4045EATEB5R0K
Manufacturer KOA Speer
Catalog Fixed Inductors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 965318-LPC4045EATEB5R0K
Categories Fixed Inductors
Manufacturer KOA Speer
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LPC4045EATEB5R0K CAD Model

Description

The LPC4045EATEB5R0K is a current sense resistor manufactured by KOA Speer. It's designed for precision current detection in various electronic circuits. Current sense resistors are crucial components used to measure the current flowing through a circuit by measuring the voltage drop across the resistor. The voltage drop is proportional to the current, enabling accurate current monitoring and control.

Applications

  • Power supplies: Current sensing in power supplies to monitor and regulate current flow, protecting components from overcurrent conditions.
  • Motor control circuits: Measuring the current in motor windings to control motor speed, torque, and prevent damage.
  • Battery management systems (BMS): Monitoring charge and discharge currents in batteries to optimize battery life and safety.
  • Inverters: Measuring DC and AC currents in inverters for efficient power conversion and protection.
  • Automotive electronics: Current sensing in automotive applications such as electronic control units (ECUs), anti-lock braking systems (ABS), and electric power steering (EPS).

Features

  • High precision: Offers accurate current sensing due to its tight tolerance.
  • Low resistance: Minimizes power loss and voltage drop in the circuit.
  • High power rating: Capable of handling significant power dissipation.
  • Surface mount device (SMD): Suitable for automated assembly and high-density circuit boards.
  • Excellent long-term stability: Maintains its resistance value over time and temperature.

Benefits

  • Improved circuit protection: Enables precise monitoring of current levels, preventing overcurrent conditions and protecting downstream components.
  • Enhanced system performance: Provides accurate current feedback for optimized control in motor control, power supplies, and other applications.
  • Increased energy efficiency: Minimizes power loss due to its low resistance, contributing to energy savings.
  • Reliable operation: Ensures stable and consistent performance over a wide range of operating conditions.
  • Simplified design: Easy to integrate into various circuit designs due to its standard SMD package.

Additional Details

The LPC4045EATEB5R0K is typically a thick film current sense resistor. The specific resistance value, tolerance, and power rating will be indicated in the KOA Speer datasheet for this part number. Check the datasheet for the temperature coefficient of resistance (TCR), which indicates how much the resistance changes with temperature. This is important for applications where temperature variations are significant. The resistor is lead-free and RoHS compliant.

You May Also Be Interested in

Shenzhen Cjiang Microelectronics Technology Co., Ltd.
7.6A 1.5uH ±20% 8A 23.5mΩ SMD,4.1x4.1mm Fixed Inductors RoHS
Need more? Email Us
Shenzhen Cjiang Microelectronics Technology Co., Ltd.
3.5A 4.7uH ±20% 81mΩ 4A 1210 Fixed Inductors RoHS
Lowest to $0.2343
TAI-TECH Advanced Electronics
5.5A 4.7uH ±20% 10A 37mΩ SMD,7.3x6.6mm Fixed Inductors RoHS
Lowest to $0.1724
Cenker Technology Group (Shenzhen) Co., Ltd.
2.7A 2.2uH ±20% 84mΩ 3.5A Molded Inductor 1008 Fixed Inductors RoHS
Lowest to $0.1071
Shenzhen Cjiang Microelectronics Technology Co., Ltd.
12A 2.2uH ±20% 18A 7mΩ Molded Inductor SMD,11.5x10mm Fixed Inductors RoHS
Lowest to $0.2495
Gotrend
1.65A 2.2uH ±20% 72mΩ 1212 Fixed Inductors RoHS
Lowest to $0.1467
Shenzhen HongyeX Electronics Co., Ltd.
200mA 33nH ±5% 800mΩ 0402 Fixed Inductors RoHS
Lowest to $0.0051
Guangdong Fenghua Advanced Technology
100uH ±10% High-frequency inductor 1210 Fixed Inductors RoHS
Lowest to $0.0646
Guangdong Fenghua Advanced Technology
300mA 10nH ±5% 400mΩ 0603 Fixed Inductors RoHS
Lowest to $0.0127

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess