EN
  • EN
  • DE

NPR2TE3.3RJ

Part No NPR2TE3.3RJ
Manufacturer KOA Speer
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1004056-NPR2TE3.3RJ
Categories OEM Parts(M-N)
Manufacturer KOA Speer
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NPR2TE3.3RJ CAD Model

Description

The NPR2TE3.3RJ is a precision resistor manufactured by KOA Speer. This resistor is designed for applications requiring accurate and stable resistance values. It is a chip resistor, meaning it is designed for surface mount technology (SMT) assembly, making it suitable for high-density electronic circuits.

Applications

  • Voltage dividers in precision circuits
  • Current sensing in power supplies
  • Feedback resistors in operational amplifiers
  • Calibration circuits
  • Instrumentation and measurement equipment

Features

  • High precision: Offers a tight tolerance on the resistance value, typically ±0.1% or better.
  • Low temperature coefficient of resistance (TCR): Maintains stable resistance values over a wide temperature range.
  • Excellent long-term stability: Provides reliable performance over extended periods.
  • Small size: Compact design for high-density circuit boards.
  • Surface mount technology (SMT): Facilitates automated assembly processes.

Benefits

  • Improved circuit accuracy: High precision ensures accurate voltage and current control.
  • Stable performance: Low TCR minimizes variations in resistance due to temperature changes.
  • Enhanced reliability: Long-term stability ensures consistent performance over time.
  • Reduced board space: Compact size allows for denser circuit designs.
  • Cost-effective: Provides a balance of performance and price for demanding applications.

Additional Details

The NPR2TE3.3RJ is typically available in a standard chip size (e.g., 0805 or 1206). The resistance value is 3.3 Ohms. It complies with RoHS standards, ensuring it is free from hazardous substances. The power rating is specified in the datasheet, indicating the maximum power it can dissipate without exceeding its operating temperature limits. Packaging is tape and reel.

You May Also Be Interested in

Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Lowest to $1.4033
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Lucent
Lowest to $70.6306

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess