EN
  • EN
  • DE

RCW00000C

Part No RCW00000C
Manufacturer KOA Speer
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer KOA Speer
Win Source Part Number 291547-RCW00000C
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RCW00000C CAD Model

Description

The RCW00000C is a precision resistor manufactured by KOA Speer. It is designed for applications requiring high stability, accuracy, and reliability in demanding environments. These resistors are often found in circuits where precise control of current or voltage is critical.

Applications:

  • Precision Measurement Instruments: Used in multimeters, oscilloscopes, and calibrators where accuracy is paramount.
  • Medical Equipment: Found in diagnostic and monitoring devices, ensuring precise and reliable readings.
  • Automotive Electronics: Employed in engine control units (ECUs) and sensor circuits for accurate data acquisition.
  • Industrial Automation: Utilized in process control systems and robotics for precise control and feedback.
  • Aerospace and Defense: Integrated into avionics, radar systems, and communication equipment where reliability and stability are crucial.

Features:

  • High Stability: Maintains its resistance value over a wide range of temperatures and operating conditions.
  • Low Temperature Coefficient of Resistance (TCR): Minimizes resistance changes due to temperature variations.
  • Tight Tolerance: Offers very precise resistance values, typically within ±0.1% or better.
  • Low Noise: Generates minimal electrical noise, ensuring clean signal integrity.
  • High Reliability: Built to withstand harsh environments and provide long-term performance.

Benefits:

  • Improved Accuracy: Enables more precise measurements and control in sensitive circuits.
  • Enhanced Stability: Maintains consistent performance over time and temperature variations.
  • Reduced Drift: Minimizes changes in resistance value, ensuring reliable operation.
  • Lower Noise: Provides cleaner signal paths for improved signal-to-noise ratio.
  • Increased Reliability: Extends the lifespan of the circuit and reduces the risk of failure.

Additional Details:

The RCW00000C resistor typically comes in a surface-mount package, making it suitable for automated assembly processes. Its resistance value and power rating are specified by its part number or markings. Consult the manufacturer's datasheet for detailed specifications, including resistance range, power dissipation, and environmental ratings.

You May Also Be Interested in

Bel Power Solutions
Need more? Email Us
AMCC
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Zilog
Need more? Email Us
STMicroelectronics
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Lowest to $2.4357

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess