EN
  • EN
  • DE

RD1A2EY820J-N-T1

Part No RD1A2EY820J-N-T1
Manufacturer KOA Speer
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer KOA Speer
Win Source Part Number 291754-RD1A2EY820J-N-T1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RD1A2EY820J-N-T1 CAD Model

Description

The RD1A2EY820J-N-T1 is a ceramic capacitor manufactured by KOA Speer. It's designed for general applications needing stable capacitance. Ceramic capacitors are often chosen because they're small, perform well at high frequencies, and are stable with temperature changes.

Applications:

  • Bypass: Filters noise from power in circuits.
  • Decoupling: Placed near chips to store energy and stabilize voltage.
  • Timing: Found in oscillators where consistent capacitance matters.
  • Filtering: Removes unwanted frequencies from audio and other signals.
  • Everyday Electronics: Used in phones, tablets, and computers.

Features:

  • Ceramic Build: Stable and low-loss at high frequencies.
  • Small Size: Fits in tight spaces.
  • Wide Temp Range: Works in various conditions.
  • RoHS Compliant: Environmentally friendly.
  • Surface Mount (SMT): Designed for automated assembly.

Benefits:

  • Stable Circuits: Keeps capacitance steady despite temperature or voltage shifts.
  • Less Noise: Filters out noise and voltage spikes.
  • Long Life: Known for being reliable over time.
  • Cost-Effective: An affordable option for general use.
  • Easy to Assemble: SMT design speeds up manufacturing.

Additional Details:

The RD1A2EY820J-N-T1 typically has a capacitance of 82 picofarads (pF) and a voltage rating of 10V to 50V depending on the exact specification. It is made of a specific ceramic, which influences how its capacitance changes with temperature. The part is reel-packaged for automated assembly. Refer to the KOA Speer datasheet for detailed specifications, including temperature coefficient and tolerance. Proper soldering techniques are essential for preventing damage and ensuring reliability. Follow KOA Speer's recommended reflow profiles during assembly.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Qualcomm
Need more? Email Us
Intel
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
Zilog
Need more? Email Us
Intel
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess