EN
  • EN
  • DE

RD412BTTE273J

Part No RD412BTTE273J
Manufacturer KOA Speer
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer KOA Speer
Win Source Part Number 292152-RD412BTTE273J
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RD412BTTE273J CAD Model

Description

The RD412BTTE273J is a thick film chip resistor produced by KOA Speer. As a surface-mount device (SMD), it's designed for automated assembly on printed circuit boards (PCBs). These resistors provide a specific resistance value, playing a crucial role in various electronic circuits by controlling current flow and voltage levels.

Applications

  • Current Limiting: Used to limit the amount of current flowing through a specific part of a circuit.
  • Voltage Division: Used in voltage divider networks to create specific voltage levels.
  • Pull-Up/Pull-Down Resistors: Establishing defined logic levels in digital circuits.
  • Feedback Resistors: Used in amplifier circuits to set gain and ensure stability.
  • Filtering: Contributing to the creation of filters by combining with capacitors or inductors.

Features

  • Resistance Value: 27 kΩ (273J signifies 27 x 10^3 ohms with a tolerance code of J).
  • Tolerance: ±5% (denoted by the 'J' in the part number).
  • Power Rating: Typically 0.1W or 0.063W, but always confirm with the official datasheet for the exact value.
  • Temperature Coefficient of Resistance (TCR): Usually ±200 ppm/°C or better.
  • Surface Mount Design: Designed for surface mount technology (SMT) assembly.

Benefits

  • Precise Resistance: Offers a stable and accurate resistance value for consistent circuit operation.
  • Compact Size: Enables high-density circuit layouts.
  • Automated Assembly: Facilitates efficient and cost-effective manufacturing.
  • Reliable Performance: Provides long-term stability and performance in various environmental conditions.
  • Versatile Use: Suitable for a broad range of electronic applications.

Additional Details

The RD412BTTE273J is typically available in either a 0805 or 0603 package size; the exact size should be confirmed by reviewing the product datasheet. The datasheet provides crucial details about the resistor's electrical characteristics, including power dissipation, maximum voltage, and operating temperature range. It is commonly used in various electronic equipment, including consumer electronics, industrial controls, and communication devices. Ensuring proper soldering techniques during assembly is crucial for optimal performance and longevity. Always consult the official KOA Speer datasheet to obtain the most accurate and current specifications for this resistor.

You May Also Be Interested in

Intel
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
Broadcom Limited
Lowest to $0.8166
Intel
Need more? Email Us
Bel Power Solutions
Need more? Email Us
STMicroelectronics
Lowest to $16.1215
AMCC
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess