EN
  • EN
  • DE

RF3P0062S22R0-10

Part No RF3P0062S22R0-10
Manufacturer KOA Speer
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer KOA Speer
Win Source Part Number 293625-RF3P0062S22R0-10
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RF3P0062S22R0-10 CAD Model

Description

The RF3P0062S22R0-10 is a precision thick film chip resistor manufactured by KOA Speer. This resistor is designed for applications requiring reliable and stable resistance in high-frequency circuits. It offers excellent high-frequency performance due to its optimized design and materials.

Applications:

  • RF Amplifiers: Used for impedance matching and bias setting in RF amplifier circuits.
  • Wireless Communication Devices: Employed in mobile phones, WLAN devices, and Bluetooth modules for signal conditioning.
  • High-Frequency Filters: Utilized in filters for precise attenuation and impedance control.
  • Test and Measurement Equipment: Found in signal generators, spectrum analyzers, and network analyzers for accurate measurements.
  • Microwave Circuits: Used in microwave amplifiers, mixers, and oscillators.

Features:

  • High-Frequency Performance: Optimized for use in high-frequency circuits with minimal parasitic inductance and capacitance.
  • Thick Film Technology: Provides excellent stability and reliability.
  • Small Size: Compact size allows for high-density mounting on circuit boards.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.
  • Stable Resistance: Maintains consistent resistance value over a wide range of operating conditions.

Benefits:

  • Improved Signal Integrity: Minimizes signal distortion and loss in high-frequency circuits.
  • Enhanced Circuit Performance: Provides precise resistance for optimal circuit operation.
  • Increased Reliability: Ensures long-term stability and performance.
  • Reduced Board Space: Allows for compact circuit designs.
  • Environmentally Friendly: Complies with RoHS regulations for environmental protection.

Additional Details:

The RF3P0062S22R0-10 has a resistance value of 22 ohms with a tolerance of ±1%. It is designed to operate within a specific temperature range, and its power rating is typically a fraction of a watt. The resistor is constructed using a thick film resistive element on a ceramic substrate. It is available in a surface-mount package that is compatible with automated assembly equipment. Proper soldering techniques are crucial for ensuring reliable electrical connection. It is also essential to consider the thermal characteristics of the resistor when designing high-power circuits.

You May Also Be Interested in

Zilog
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Lowest to $11.4253
Infineon Technologies
Need more? Email Us
Infineon Technologies
Lowest to $2.8702
EPCOS (TDK)
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Lowest to $19.1290
AMCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess