The RIAQ16B472J is a thick film chip resistor manufactured by KOA Speer. It is designed for surface mount technology (SMT) applications and offers excellent stability and reliability. This resistor is commonly used in various electronic circuits to provide a specific resistance value for current limiting, voltage division, and other functions.
Applications
- Consumer electronics such as smartphones, tablets, and audio equipment.
- Automotive electronics for engine control, safety systems, and infotainment.
- Industrial control systems for process monitoring and automation.
- Power supplies for voltage regulation and current limiting.
- Medical devices for patient monitoring and diagnostic equipment.
Features
- Surface mount technology (SMT) for automated assembly.
- Thick film construction for high stability and reliability.
- Compact size for space-saving design.
- High power rating for demanding applications.
- RoHS compliant for environmental friendliness.
- Excellent pulse load capability.
Benefits
- Reduced assembly costs due to automated placement.
- Improved circuit performance due to stable resistance value.
- Smaller footprint for increased design flexibility.
- Increased reliability and lifespan of electronic devices.
- Environmentally friendly due to RoHS compliance.
- Robust performance under pulse load conditions.
Additional Details
The RIAQ16B472J has a resistance value of 4.7 kΩ with a tolerance of ±5%. The power rating is typically 0.1W (check the specific datasheet for the correct value), and it comes in a standard 0603 package size. The operating temperature range is typically -55°C to +155°C (refer to the datasheet for the exact range). The resistor is made of a high-quality resistive material that ensures long-term stability and reliability. KOA Speer's commitment to quality manufacturing processes ensures that the RIAQ16B472J meets or exceeds industry standards for performance and reliability. Proper handling and storage are essential to maintain the resistor's performance characteristics. It's recommended to follow the manufacturer's guidelines for soldering and reflow processes.
Always consult the datasheet for the specific ratings, tolerance, temperature coefficient, and other parameters before using this resistor in a circuit design. Proper derating may be necessary depending on the operating conditions.