EN
  • EN
  • DE

MGPL25-150Z

Part No MGPL25-150Z
Manufacturer SMC Diode Solutions
Catalog OEM Parts (M - N)
Description SMC MGPL25-150Z Guided Cylinder, 25mm Bore, 150mm Stroke
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1085419-MGPL25-150Z
Categories OEM Parts(M-N)
Manufacturer SMC Diode Solutions
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MGPL25-150Z CAD Model

Description

The MGPL25-150Z is a Transient Voltage Suppressor (TVS) diode manufactured by SMC Diode Solutions. TVS diodes are designed to protect sensitive electronic components from voltage transients induced by lightning, electrostatic discharge (ESD), inductive switching, and other transient voltage events. This particular model is part of SMC Diode Solutions' MGPL series, known for their robust construction and high surge current capability.

Applications

  • Power Supplies: Protects power supply circuits from voltage surges and transients.
  • Data Lines: Safeguards data communication lines (e.g., RS-485, Ethernet) from ESD and transient voltages.
  • Automotive Electronics: Used in automotive applications to protect sensitive electronic components from voltage spikes and transients.
  • Industrial Equipment: Protects industrial control systems and equipment from voltage surges and ESD.
  • Consumer Electronics: Provides protection for consumer electronic devices against voltage transients.

Features

  • High Surge Current Capability: Designed to withstand high surge currents without degradation.
  • Low Clamping Voltage: Provides effective clamping of transient voltages, protecting downstream components.
  • Fast Response Time: Reacts quickly to transient voltage events.
  • Unidirectional Protection: Provides protection against positive transient voltages.
  • Surface Mount Package: Designed for automated assembly processes.

Benefits

  • Protection Against Voltage Transients: Prevents damage to sensitive electronic components caused by voltage surges and ESD.
  • Improved System Reliability: Enhances the overall reliability of electronic systems by protecting against transient voltage events.
  • Reduced Downtime: Minimizes downtime due to component failures caused by voltage transients.
  • Simplified Design: Easy to integrate into existing circuit designs.
  • Cost-Effective Protection: Provides a cost-effective solution for protecting against voltage transients.

Additional Details

The MGPL25-150Z has a standoff voltage of 15V and a peak pulse power dissipation rating of approximately 25kW (depending on the pulse waveform). Important parameters to consider when selecting a TVS diode are the standoff voltage, clamping voltage, surge current capability, and response time. The device is typically mounted using standard reflow soldering techniques. Proper PCB layout is important for optimal performance, minimizing parasitic inductance. Datasheets from SMC Diode Solutions provide detailed specifications, including surge waveform definitions (e.g., 8/20 μs pulse), operating temperature range, and compliance standards (e.g., IEC 61000-4-5). It is crucial to ensure the TVS diode's surge current capability exceeds the expected surge current in the application.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess