EN
  • EN
  • DE
  • IT

RN73F2ATTD2200B25

Part No RN73F2ATTD2200B25
Manufacturer KOA Speer
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+/Rohs
Reference case 5k pcs/Per Reel
Manufacturer KOA Speer
Manufacturer Homepage www.koaspeer.com
Win Source Part Number 756135-RN73F2ATTD2200B25
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RN73F2ATTD2200B25 CAD Model

Description

The RN73F2ATTD2200B25 is a precision thin film chip resistor manufactured by KOA Speer Electronics. This resistor is designed for applications requiring high stability, tight tolerance, and low temperature coefficient of resistance (TCR). It is commonly used in precision circuits, instrumentation, and automotive electronics.

Applications:

  • Precision Instrumentation: Used in measurement equipment where accuracy and stability are critical.
  • Automotive Electronics: Implemented in engine control units (ECUs) and sensor circuits.
  • Medical Devices: Used in monitoring and diagnostic equipment where reliability is essential.
  • Audio Equipment: Found in high-end audio amplifiers and signal processing circuits.
  • Industrial Control Systems: Utilized in control loops and feedback circuits.

Features:

  • Thin Film Construction: Provides excellent stability and low noise.
  • Tight Tolerance: Offers precise resistance values with minimal deviation.
  • Low Temperature Coefficient of Resistance (TCR): Ensures stable performance over a wide temperature range.
  • High Reliability: Designed for long-term performance in demanding environments.
  • RoHS Compliant: Meets environmental standards for hazardous substance reduction.

Benefits:

  • Accurate Circuit Performance: Tight tolerance and low TCR ensure precise circuit behavior.
  • Stable Operation: Thin film construction provides consistent performance over time and temperature.
  • Reliable Performance: Designed for long-term reliability in harsh environments.
  • Versatile Application: Suitable for a wide range of precision electronic circuits.
  • Reduced Design Complexity: Stable performance simplifies circuit design and calibration.

The RN73F2ATTD2200B25 resistor has a resistance value of 220 Ω with a tolerance of ±0.1% and a TCR of ±25 ppm/°C. It is typically available in a 1206 chip size. The power rating is generally 0.125W. The 'RN73' series from KOA Speer offers enhanced moisture resistance and high pulse load capability. Specific details regarding voltage rating, operating temperature range, and soldering recommendations can be found in the product datasheet. The high stability and precision of this resistor make it a preferred choice for critical applications where accuracy is paramount.

You May Also Be Interested in

Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess