EN
  • EN
  • DE

SG73P2ETTD2201F

Part No SG73P2ETTD2201F
Manufacturer KOA Speer
Catalog Resistors
Description RES 2.2K OHM 1% 3/4W 1210
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category ResistorsChip Resistor - Surface Mount
Mfr KOA Speer Electronics, Inc.
Series SG73P
Part Status Active
Resistance 2.2 kOhms
Tolerance ±1%
Power (Watts) 0.75W, 3/4W
Composition Thick Film
Features Automotive AEC-Q200, Pulse Withstanding
Temperature Coefficient ±200ppm/°C
Operating Temperature -55°C ~ 155°C
Package / Case 1210 (3225 Metric)
Supplier Device Package 1210
Ratings AEC-Q200
Size / Dimension 0.126" L x 0.102" W (3.20mm x 2.60mm)
Height - Seated (Max) 0.028" (0.70mm)
Number of Terminations 2
Base Product Number SG73P2E
Packaging Tape & Reel (TR)Cut Tape (CT)
Ultra Librarian 3D Model Ultra Librarian SG73P2ETTD2201F CAD Model

You May Also Be Interested in

TT Electronics
RES 0.01 OHM 1% 3W STRIP
Need more? Email Us
TE Connectivity
RES SMD 33 OHM 5% 3W 2512
Lowest to $0.8083
Vishay
RES SMD 866 OHM 1% 1/16W 0402
Lowest to $0.0317
Rohm Semiconductor
SULFUR TOLERANT CHIP RES 0402 CA
Need more? Email Us
Vishay
RES SMD 430K OHM 1% 1/16W 0402
Lowest to $0.0207
Vishay
RES SMD 82 OHM 1% 1/16W 0402
Need more? Email Us
Vishay
RES SMD 909 OHM 1% 1/16W 0402
Lowest to $0.0709
TE Connectivity
RES SMD 4.12KOHM 0.1% 1/16W 0402
Lowest to $0.2045
Venkel
RES 100 OHM 1% 1/4W 1210
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess