EN
  • EN
  • DE

SR731ETTPR620F

Part No SR731ETTPR620F
Manufacturer KOA Speer
Catalog Chip Resistor - Surface Mount
Description CURRENT SENSE RESISTOR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Resistors - Chip Resistor - Surface Mount
Mfr KOA Speer Electronics, Inc.
Series SR73
Package Tape & Reel
Product Status Active
Resistance 620 mOhms
Tolerance ±1%
Power (Watts) 0.167W, 1/6W
Composition Thick Film
Features Automotive AEC-Q200, Current Sense, Moisture Resistant
Temperature Coefficient ±200ppm/°C
Temperature Range - Operating -55°C ~ 150°C
Package / Case 0402 (1005 Metric)
Supplier Device Package 0402
Ratings AEC-Q200
Size / Dimension 0.039" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Max) 0.016" (0.40mm)
Number of Terminations 2
Failure Rate -
Base Product Number SR731E
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.21.0030
Win Source Part Number 1375486-SR731ETTPR620F
Ultra Librarian 3D Model Ultra Librarian SR731ETTPR620F CAD Model

Description

The SR731ETTPR620F is a chip resistor designed and manufactured by KOA Speer Electronics, Inc.

  • Series: SR73
  • Package / Case: 0402 (1005 Metric)
  • Resistance: 620 mOhms
  • Power (Watts): 0.167W (1/6W)
  • Tolerance: ±1%
  • Temperature Coefficient: ±200ppm/°C
  • Applications: Automotive
  • Features: AEC-Q200, Moisture Resistant
  • Operating Temperature: -55°C ~ 150°C
  • Moisture Sensitivity Level (MSL): 1 (Unlimited)
  • Packaging: Tape & Reel (TR)
  • Status: Active
  • REACH Status: REACH Unaffected
  • ECCN: EAR99

You May Also Be Interested in

Yageo
RES SMD 120 OHM 1% 1/16W 0402
Lowest to $0.0096
Panasonic
RES 1K OHM 0.05% 1/4W 0805
Need more? Email Us
Yageo
RES 10 OHM 5% 1/2W 1206
Need more? Email Us
Vishay
RES 4.7K OHM 1% 1/4W MELF 0204
Lowest to $0.0491
Vishay
RES 0.15 OHM 3.0 W 1% 2512 SMD
Need more? Email Us
Vishay
RES SMD 11.3K OHM 1% 1/16W 0402
Lowest to $0.0332
Vishay
RES SMD 270 OHM 1% 3/4W 1206
Lowest to $0.1212
Vishay
RES SMD 560 OHM 5% 1/4W 1206
Lowest to $0.0341
Yageo
RES 0.05 OHM 1% 1/2W 0805
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
500+ $0.1006 $50.3000
1,065+ $0.0942 $100.3230
1,655+ $0.0909 $150.4395
2,370+ $0.0844 $200.0280
3,080+ $0.0812 $250.0960
3,855+ $0.0779 $300.3045
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,250 pieces
MOQ: 500 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess