EN
  • EN
  • DE

TFBQ24T330M221M

Part No TFBQ24T330M221M
Manufacturer KOA Speer
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1099127-TFBQ24T330M221M
Categories OEM Parts(T-Z)
Manufacturer KOA Speer
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TFBQ24T330M221M CAD Model

Description

The TFBQ24T330M221M is a thick film chip bead inductor manufactured by KOA Speer Electronics. These beads are designed to suppress high-frequency noise in electronic circuits.

Applications

  • Noise Suppression in Signal Lines: Filters out unwanted noise in data and signal lines.
  • EMI Suppression in Power Lines: Reduces electromagnetic interference (EMI) in power supply circuits.
  • Decoupling Applications: Provides localized decoupling for sensitive ICs.
  • RF Circuits: Filtering and impedance matching in radio frequency applications.
  • Automotive Electronics: Noise suppression in automotive control systems.

Features

  • Thick Film Construction: Provides excellent reliability and stability.
  • Small Size: Compact footprint for high-density circuit boards.
  • High Impedance: Effective noise suppression at high frequencies.
  • Low DC Resistance (DCR): Minimizes power loss and voltage drop.
  • High Rated Current: Handles significant DC current without saturation.
  • Operating Temperature Range: Suitable for a wide range of operating environments.
  • RoHS Compliant: Lead-free and environmentally friendly.

Benefits

  • Effective Noise Suppression: Reduces unwanted noise and improves signal integrity.
  • Space Saving: Enables compact and efficient circuit designs.
  • Minimal Power Loss: Low DCR ensures minimal power dissipation.
  • Stable Performance: Maintains consistent impedance characteristics over a wide range of frequencies and temperatures.
  • Reliable Operation: Designed for long-term stability and durability.

Additional Details

While specific details on impedance at a specific frequency are not readily available without the full datasheet, the part number suggests key characteristics. '330M' Likely Indicates the impedance value at a specific frequency; Further KOA Speer documentation will be needed to decode what impedance this part has. The '221M' likely relates to its physical dimensions and packaging type. To determine the exact impedance, frequency characteristics, rated current, and other critical parameters, the official KOA Speer datasheet should be consulted. Proper component selection is crucial for effective noise suppression; consider the frequency range of the noise to be suppressed and select a bead with appropriate impedance characteristics. A multimeter will not read the Inductance properly, impedance analyzers or network analyzers need to be used to properly characterize the component in question.

You May Also Be Interested in

Lucent
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess