EN
  • EN
  • DE

TLR2HDTTE2L00F

Part No TLR2HDTTE2L00F
Manufacturer KOA Speer
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer KOA Speer
Win Source Part Number 370846-TLR2HDTTE2L00F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLR2HDTTE2L00F CAD Model

Description

The TLR2HDTTE2L00F is a precision current sense resistor manufactured by KOA Speer Electronics. It is designed for applications requiring accurate current measurement with low resistance values.

Applications

  • Power Supplies: Used for current sensing in power supplies to monitor and control output current.
  • Motor Control: Implemented in motor control circuits to measure motor current for accurate speed and torque control.
  • Battery Management Systems (BMS): Found in BMS to monitor charge and discharge currents of batteries.
  • Automotive Electronics: Utilized in automotive applications for current sensing in various electronic control units (ECUs).
  • Inverters: Employed in inverters to measure current flow and protect against overcurrent conditions.

Features

  • Low Resistance Value: Provides minimal impact on the circuit being measured, ensuring accurate current readings.
  • High Power Rating: Handles significant power dissipation without compromising accuracy or reliability.
  • High Precision: Offers tight tolerance for accurate current measurement.
  • Surface Mount Package: Enables automated assembly and compact board designs.
  • Low Temperature Coefficient of Resistance (TCR): Maintains stable resistance values over a wide temperature range.

Benefits

  • Accurate Current Measurement: Provides precise current readings for optimal circuit control and protection.
  • Minimal Circuit Impact: Low resistance value minimizes voltage drop and power loss in the sensing circuit.
  • Reliable Performance: High power rating and low TCR ensure stable and dependable operation.
  • Compact Design: Surface mount package saves valuable board space.
  • Improved Efficiency: Accurate current monitoring helps optimize energy usage and reduce waste.

Additional Details

The TLR2HDTTE2L00F typically has a resistance value in the milliohm range and a tolerance of around 1%. The power rating can vary based on the specific design, but it's generally capable of handling several watts. The low TCR ensures that the resistance remains stable even when the operating temperature changes significantly. This resistor is often constructed with a metal alloy resistive element to provide excellent stability and long-term reliability. The datasheet provides detailed electrical characteristics, including resistance value, tolerance, power rating, TCR, operating temperature range, and soldering recommendations. It is vital to consult the datasheet for specific design considerations. This resistor is compliant with RoHS standards, ensuring that it does not contain hazardous substances.

You May Also Be Interested in

Eon Silicon Solution
Lowest to $0.5454
Kemet
Need more? Email Us
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Texas Instruments
Lowest to $4.3014
IXYS
Need more? Email Us
AVX Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess