EN
  • EN
  • DE

TSL1TTE10L0F

Part No TSL1TTE10L0F
Manufacturer KOA Speer
Catalog OEM Parts (T - Z)
Description .01 Ohm 1% 1W 180PPM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 979273-TSL1TTE10L0F
Categories OEM Parts(T-Z)
Manufacturer KOA Speer
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TSL1TTE10L0F CAD Model

Description

The TSL1TTE10L0F is a current sensing resistor manufactured by KOA Speer. These resistors are designed for precise current detection in various electronic circuits. The resistor's small size and tolerance allows for accurate current sensing in compact applications.

Applications:

  • Power supplies: Monitoring current flow to protect components from overcurrent conditions.
  • Motor control circuits: Providing feedback for precise motor speed and torque regulation.
  • Battery management systems: Measuring charging and discharging currents for efficient battery usage and safety.
  • Inverters: Sensing current in DC-AC inverters to protect against overload and short circuits.
  • LED lighting: Regulating current to LEDs for consistent brightness and longevity.

Features:

  • High precision: Offers tight tolerance for accurate current measurement.
  • Low temperature coefficient of resistance (TCR): Provides stable performance over a wide temperature range.
  • Small size: Allows for high-density mounting on printed circuit boards.
  • Surface Mount Device (SMD): Facilitates automated assembly processes.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.

Benefits:

  • Improved circuit protection: Enables quick response to overcurrent conditions, preventing damage to sensitive components.
  • Enhanced efficiency: Allows for precise current control, optimizing energy consumption.
  • Compact design: Suitable for applications with limited board space.
  • Reliable performance: Provides stable and consistent current sensing over its lifespan.
  • Cost-effective solution: Offers a balance of performance and value for current sensing applications.

Additional Details:

The TSL1TTE10L0F features a resistance value of 0.01 Ohms. It is designed for surface mount technology (SMT) and comes in a standard chip resistor package size. The resistor is constructed with a metal foil element, which contributes to its high precision and low TCR. This current sense resistor is ideal for applications where accurate and stable current measurement is crucial for optimal performance and protection. It is commonly used in consumer electronics, industrial equipment, and automotive systems.

You May Also Be Interested in

Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Kemet
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Kemet
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Lucent
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4635 $57.9375
305+ $0.3804 $116.0220
475+ $0.3684 $174.9900
650+ $0.3566 $231.7900
840+ $0.3448 $289.6320
1,125+ $0.3091 $347.7375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,910 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess