EN
  • EN
  • DE

CM5441Z161B-10

Part No CM5441Z161B-10
Manufacturer Laird-Signal Integrity Products
Catalog Common Mode Chokes
Description CMC 75A 2LN 160 OHM TH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Estimated Pruduction Lead Time 9 Weeks
Features 2 Line Common Mode Choke Through Hole 75A DCR 0.3mOhm
Manufacturer Laird-Signal Integrity Products
Series CM
Package Tray
Operating Temperature Range -40°C ~ 125°C
Mounting Through Hole
Package Vertical, 4 PC Pin
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8548.90.0100
Other Part Number 240-2488, CM5441Z161B10
Quantity per package 66
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 866884-CM5441Z161B-10
Ultra Librarian 3D Model Ultra Librarian CM5441Z161B-10 CAD Model

Description

The Laird-Signal Integrity Products CM series common mode choke is a highly efficient filter that is ideal for use in a variety of electronic applications.

  • DCR: 0.3mOhm
  • Maximum Current Rating: 75A
  • Mounting Type: Through-Hole
  • Package Type: Vertical, 4 PC pin
  • Packaging: Trays
  • Operating Temperature Range: -40°C to 125°C
  • REACH Status: Unaffected
  • HTSUS Code: 8548.90.0100
  • Quantity per Package: 66
  • Estimated Production Lead Time: 9 weeks

You May Also Be Interested in

Inpaq
2Line Common Mode Choke Surface Mount 1.25x1.0x0.6mm 90Ω@100MHz 300mA DCR 600mΩ
Lowest to $0.0257
TDK Corporation
47mH@10kHz 2.4Ω 2 Through Hole Common Mode Chokes RoHS
Lowest to $1.7463
TAI-TECH Advanced Electronics
2Line Common Mode Choke Surface Mount-4P 3.2x2.5mm 600Ω@100MHz 1A DCR 200mΩ
Lowest to $0.1019
TDK Corporation
B82724J2402N1 TDK Common Mode Chokes / Filters 3.3mH 4.0A Vertical Core datasheet, inventory, & pricing.
Lowest to $2.3284
Panasonic
EXC-24CH900UR Panasonic Common Mode Chokes / Filters 0504 common mode noise filter, 90 ohm datasheet, inventory, & pricing.
Lowest to $0.0951
Shenzhen Shunxiangnuo Electronics Co., Ltd.
2Line Common Mode Choke Surface Mount 7x6mm 1.02kΩ 3A DCR 17mΩ
Lowest to $0.4252
ICT
2Line Common Mode Choke Surface Mount 90Ω@100MHz 100mA DCR 4Ω
Lowest to $0.2911
Murata Electronics North America
CMC 2.1A 2LN 400 OHM SMD
Lowest to $0.8732
PROD Electronic Technology (Shenzhen) Co., Ltd.
2Line Common Mode Choke Surface Mount-4P 7x6mm 1.3kΩ@100MHz 2.5A DCR 21mΩ
Lowest to $0.4399

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.6398 $55.9194
7+ $15.2942 $107.0594
11+ $14.8162 $162.9782
14+ $14.3383 $200.7362
19+ $13.8603 $263.3457
25+ $12.4265 $310.6625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,291 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess