EN
  • EN
  • DE

TCM2010L-131-4P-T000

Part No TCM2010L-131-4P-T000
Manufacturer TDK Corporation
Catalog Common Mode Chokes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters
Family Common Mode Chokes
Manufacturer TDK Corporation
Win Source Part Number 215420-TCM2010L-131-4P-T000
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TCM2010L-131-4P-T000 CAD Model

Description

The TDK TCM2010L-131-4P-T000 is a common mode filter designed to suppress common mode noise in various electronic devices. These filters are crucial for ensuring electromagnetic compatibility (EMC) and reducing interference in sensitive circuits.

Applications

  • USB Lines: Used to suppress common mode noise on USB data lines in computers, peripherals, and mobile devices.
  • HDMI Lines: Applied to HDMI connections in televisions, monitors, and media players to maintain signal integrity.
  • LVDS Interfaces: Employed in LVDS (Low-Voltage Differential Signaling) interfaces for display panels and high-speed data transmission.
  • Audio Lines: Integrated into audio equipment to filter noise from power lines and other sources, enhancing sound quality.
  • Automotive Electronics: Utilized in automotive systems to filter noise in communication buses and other sensitive circuits.

Features

  • Compact Size: Small form factor suitable for high-density circuit boards.
  • High Common Mode Attenuation: Effectively suppresses common mode noise across a wide frequency range.
  • Low Differential Mode Signal Distortion: Minimal impact on the desired differential signals.
  • High Impedance: Offers high impedance to common mode currents, blocking noise effectively.
  • Surface Mount Technology (SMT): Designed for automated assembly, reducing manufacturing costs.

Benefits

  • Improved Signal Integrity: Reduces noise and interference, ensuring reliable data transmission.
  • Enhanced EMC Performance: Helps products meet electromagnetic compatibility standards.
  • Reduced Radiated Emissions: Minimizes unwanted electromagnetic radiation, decreasing interference with other devices.
  • Increased System Reliability: Protects sensitive circuits from noise-induced malfunctions.
  • Better Audio/Video Quality: Enhances the clarity and fidelity of audio and video signals by filtering out noise.

Additional Details

The TCM2010L series from TDK is characterized by its excellent common mode noise suppression capabilities and low impact on differential signals. The specific impedance and attenuation characteristics vary slightly depending on the exact part number. Typically, these filters are designed for high-speed data lines and other sensitive applications where noise reduction is critical. They are constructed using advanced materials and manufacturing techniques to ensure high reliability and performance. The TDK TCM2010L-131-4P-T000 is RoHS compliant, ensuring it meets environmental regulations regarding hazardous substances.

You May Also Be Interested in

Guangdong Fenghua Advanced Technology
2Line Common Mode Choke Surface Mount-4P 2x1.2mm 90Ω@100MHz 330mA DCR 350mΩ
Lowest to $0.0440
TAI-TECH Advanced Electronics
2Line Common Mode Choke Surface Mount-4P 3.2x2.5mm 600Ω@100MHz 1A DCR 200mΩ
Lowest to $0.1019
TAI-TECH Advanced Electronics
51 UH @ 100 KHZ 2 LINE COMMON MO
Lowest to $0.2936
Dongguan Xiangru Electronics Co., Ltd.
10mH@1kHz 2Line Common Mode Choke Through Hole
Lowest to $0.4663
Panasonic
EXC-24CE331U Panasonic Common Mode Chokes / Filters 0504 common mode noise filter, 330 ohm datasheet, inventory, & pricing.
Need more? Email Us
Shenzhen Shunxiangnuo Electronics Co., Ltd.
2Line Common Mode Choke Surface Mount 7x6mm 1.02kΩ 3A DCR 17mΩ
Lowest to $0.4252
Shenzhen HongyeX Electronics Co., Ltd.
2Line Common Mode Choke Surface Mount-4P 2x1.2mm 90Ω@100MHz 400mA DCR 300mΩ
Lowest to $0.0569
Fangcheng Electronics (Dongguan) Co., Ltd.
10mH Common Mode Choke Through Hole 1.5A DCR 300mΩ
Lowest to $0.7548
PROD Electronic Technology (Shenzhen) Co., Ltd.
2Line Common Mode Choke Surface Mount-4P 7x6mm 1.3kΩ@100MHz 2.5A DCR 21mΩ
Lowest to $0.4399

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess