EN
  • EN
  • DE

IC0603A103R-10

Part No IC0603A103R-10
Manufacturer Laird-Signal Integrity Products
Catalog Fixed Inductors
Description FIXED IND 10UH 15MA 2.55 OHM SMD / 10 µH Unshielded Multilayer Inductor 15 mA 2.55Ohm Max 0603 (1608 Metric)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, Chokes>Fixed Inductors
Mfr Laird-Signal Integrity Products
Series IC
Package Tape & Reel (TR)
Type Multilayer
Material - Core Ferrite
Inductance 10 µH
Tolerance ±10%
Current Rating (Amps) 15 mA
Shielding Unshielded
DC Resistance (DCR) 2.55Ohm Max
Q @ Freq 30 @ 2MHz
Frequency - Self Resonant 17MHz
Temperature Range - Operating -40°C ~ 125°C
Inductance Frequency - Test 2 MHz
Mounting SMD (SMT)
Package / Case 0603 (1608 Metric)
Dimension 0.063" L x 0.031" W (1.60mm x 0.80mm)
Height - Seated (Max) 0.037" (0.94mm)
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.50.8000
Standard Package 4,000
Win Source Part Number 1063982-IC0603A103R-10
Ultra Librarian 3D Model Ultra Librarian IC0603A103R-10 CAD Model

Description

The Laird-Signal Integrity Products 1063982-IC0603A103R-10 is a multilayer unshielded fixed inductor.

  • Inductance: It has an inductance of 10 µH
  • DC Resistance (DCR): and a DC resistance (DCR) of 2.55Ohm Max.
  • Packaging: The product is available in a tape & reel (TR) packaging
  • Dimension: and has a dimension of 0.063" L x 0.031" W (1.60mm x 0.80mm).
  • Operating Temperature: The product operates in a temperature range of -40°C to 125°C
  • Current Rating: and has a current rating of 15 mA.
  • Manufacturer: The product is manufactured by Laird-Signal Integrity Products.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Lowest to $0.1543
Bourns Inc.
FIXED IND 82NH 300MA 900MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 560NH 45MA 470MOHM SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess