EN
  • EN
  • DE

MP1496-000

Part No MP1496-000
Manufacturer Laird-Signal Integrity Products
Catalog Ferrite Disks and Plates
Description FERRITE PLATE 38.00MM X 38.00MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Filter Type Ferrite Plate
Size / Dimension 1.496" L x 1.496" W (38.00mm x 38.00mm)
Height - Seated (Max) 0.079" (2.00mm)
Shelf Life 24 Months
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1528265-MP1496-000
Ultra Librarian 3D Model Ultra Librarian MP1496-000 CAD Model

Description

N

You May Also Be Interested in

Leader Tech Inc.
FERRITE PLATE 26.8MM X 26.8MM / Ferrite Plate 1.055" L x 1.055" W (26.80mm x 26.80mm)
Need more? Email Us
FAIR-RITE PRODUCTS
FERRITE PLATE 12.5MMX4.9MMX3MM
Need more? Email Us
Laird-Signal Integrity Products
FERRITE DISK 35.56MM
Need more? Email Us
FAIR-RITE PRODUCTS
FERRITE PLATE 22.6MMX7.6MMX3.4MM
Need more? Email Us
FAIR-RITE PRODUCTS
FERRITE PLATE 21.60MM X 11.65MM
Need more? Email Us
Leader Tech Inc.
FERRITE PLATE 12.7MM X 12.7MM / Ferrite Plate 0.500" L x 0.500" W (12.70mm x 12.70mm)
Need more? Email Us
Kemet
FERRITE PLATE FOR WIRELESS POWER / Ferrite Plate 9.449" L x 2.362" W (240.00mm x 60.00mm)
Need more? Email Us
Leader Tech Inc.
FERRITE PLATE 22.23MM X 22.23MM / Ferrite Plate 0.875" L x 0.875" W (22.23mm x 22.23mm)
Need more? Email Us
Laird-Signal Integrity Products
FERRITE PLATE 13.00MM X 13.00MM
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess