EN
  • EN
  • DE

XTL501100A-30-16

Part No XTL501100A-30-16
Manufacturer Laird-Signal Integrity Products
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1116889-XTL501100A-30-16
Categories Custom Parts
Manufacturer Laird-Signal Integrity Products
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XTL501100A-30-16 CAD Model

Description

The XTL501100A-30-16, manufactured by Laird-Signal Integrity Products, is a low-profile external antenna. This antenna is designed to provide reliable wireless connectivity in a variety of applications. Its compact size and robust construction make it suitable for both indoor and outdoor use. It can support different wireless protocols, but it is commonly used in ISM band applications.

Applications

  • IoT devices
  • Wireless sensors
  • Remote monitoring systems
  • Smart meters
  • Wireless security systems
  • Asset tracking devices
  • Industrial wireless networks

Features

  • Low profile design
  • Compact size
  • SMA connector
  • Wide operating frequency range
  • High gain
  • Weather resistant
  • RoHS compliant

Benefits

  • Reliable wireless connectivity
  • Easy to integrate into devices
  • Versatile mounting options
  • Improved signal strength
  • Extended communication range
  • Durable performance in harsh environments
  • Environmentally friendly

Additional Details

The XTL501100A-30-16 antenna is designed for surface mounting and typically features an SMA connector for easy connection to wireless devices. It provides a balance of size, performance, and durability. The "501100A" could relate to a specific design within that product series. The "30" typically refers to the frequency band that it is optimized for (likely MHz, and an ISM band). "16" most likely relates to gain, return loss, or other performance parameters that may be detailed in the product datasheet. It is weatherproofed to perform properly under normal conditions. Laird Signal Integrity Products, the manufacturer, specializes in components and solutions for electromagnetic compatibility. The antenna needs to be properly matched impedance-wise to any RF transmitter/receiver. Check the datasheet for full specifications.

You May Also Be Interested in

Allegro MicroSystems, LLC
Turbo 2 ultrafast - high voltage rectifier
Need more? Email Us
Xicor Inc.
Need more? Email Us
Xilinx Inc.
French Electronic Distributor since 1988
Need more? Email Us
Cortina
Ethernet CTLR Single Chip 1000Mbps 1.8V/2.5V 552-Pin CBGA Tray
Need more? Email Us
Xicor Inc.
Need more? Email Us
CUI Inc.
AC/DC CONVERTER 12V 10W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC Input
Need more? Email Us
Xicor Inc.
CEREMIC 24P DIP 16K 2048 x 8 Bit, 5 Volt, Byte Alterable EEPROM
Need more? Email Us
VersaSense
V-Series Valve, Pneumatic, Spring Return, Diaphragm-Pilot, Four-Way, 1/4" Body Size, Sideported-External Pilot, Two...
Need more? Email Us
Xilinx Inc.
Contact for details
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess